EN
  • EN
  • DE

MMA1200KEG

Part No MMA1200KEG
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description ACCELEROMETER 281G ANALOG 16SOIC  /  Accelerometer Z Axis ±281g 400Hz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Type Analog
Axis Z
Acceleration Range ±281g
Sensitivity (mV/g) 8
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPMMA1200KEG,2156-MMA1200KEG,935314192575
Standard Package 47
Win Source Part Number 1028361-MMA1200KEG
Ultra Librarian 3D Model Ultra Librarian MMA1200KEG CAD Model

Description

The NXP MMA1200KEG is a sophisticated sensor designed to deliver precise and reliable angle or tilt sensing in a wide range of applications. This high-performance sensor is part of NXP's reputable portfolio of motion and position sensors, offering a robust solution for industries requiring high accuracy and durability.

Key Features

  • Angle Detection: The MMA1200KEG is capable of measuring angle variations with excellent accuracy, making it suitable for applications that require precise tilt measurements.
  • Robust Design: Encased in a sturdy package, this sensor is designed to withstand harsh environmental conditions, ensuring consistent performance in industrial settings.
  • Temperature Compensated: The device includes temperature compensation features that maintain accuracy across a broad temperature range.
  • Output Signal: It provides an analog output signal proportional to the angle of tilt, which can be easily integrated into various control systems.
  • Low Power Consumption: The sensor is optimized for low power consumption, making it ideal for battery-operated devices.

Applications

The versatility of the NXP MMA1200KEG sensor allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Automotive vehicle dynamics
  • Level controls and inclinometers
  • Platform stabilization and alignment
  • Industrial equipment monitoring
  • Antenna positioning

Technical Specifications

The MMA1200KEG sensor boasts impressive technical specifications that ensure reliable performance:

  • Supply Voltage: 5V DC
  • Operating Temperature Range: -40°C to +105°C
  • Sensitivity: 6.4 mV/° (typical)
  • Measurement Range: ±45° or ±60°

With its combination of durability, precision, and low power consumption, the NXP MMA1200KEG is a top-tier choice for engineers and designers seeking a reliable angle sensing solution.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
ACCEL 10-40G ANALOG 14CLCC
Lowest to $93.4559
NXP / Nexperia
ACCEL 1.55G ANALOG 16SOIC / Accelerometer Z Axis ±1.55g 50Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess