EN
  • EN
  • DE

LIS34ALTR

Part No LIS34ALTR
Manufacturer STMicroelectronics
Catalog Accelerometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Accelerometers
Manufacturer STMicroelectronics
Win Source Part Number 297835-LIS34ALTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS34ALTR CAD Model

Description

STMicroelectronics LIS34ALTR - High-Precision Inertial Sensor

The LIS34ALTR from STMicroelectronics is a state-of-the-art linear accelerometer that offers high precision and reliability for a wide range of applications. Designed with cutting-edge MEMS (Micro-Electro-Mechanical Systems) technology, this compact sensor is capable of detecting acceleration along three axes, making it an ideal choice for enhancing the functionality of mobile devices, gaming systems, and industrial equipment.

Key Features

  • Triaxial Acceleration Sensing: The LIS34ALTR can measure accelerations in three dimensions, providing comprehensive motion detection.
  • Wide Measurement Range: It offers a selectable full-scale range of ±2g/±6g, catering to various application requirements.
  • High Sensitivity: With its high-resolution output, the sensor ensures accurate and fine-grained acceleration data.
  • Low Power Consumption: Optimized for battery-powered devices, the LIS34ALTR maintains a low power draw without compromising performance.
  • Embedded Features: It includes functionalities like free-fall detection, click/double-click recognition, and a programmable interrupt generator.

Applications

The versatility of the LIS34ALTR makes it suitable for a broad spectrum of applications, including:

  • Mobile phones and tablets for screen orientation and step detection
  • Gaming devices for motion control and vibration feedback
  • Health and fitness trackers for activity monitoring
  • Industrial equipment for vibration analysis and condition monitoring
  • Navigation systems for dead reckoning and tilt compensation

Technical Specifications

Equipped with an I2C digital output interface, the LIS34ALTR is easy to integrate into existing systems. Its compact LGA-16 package measures just 3x3x1 mm, making it an unobtrusive addition to any design. The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Conclusion

Whether you're developing the next generation of portable electronics or enhancing industrial machinery, the LIS34ALTR from STMicroelectronics offers the precision, versatility, and durability needed to create innovative and responsive products. Its combination of features, such as triaxial acceleration sensing and low power consumption, make it an excellent choice for designers looking to incorporate motion detection capabilities into their applications.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $72.1805
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 50G ANALOG 32LFCSP
Lowest to $65.0404
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $83.5821
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,700 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess