EN
  • EN
  • DE

ADXL203EB

Part No ADXL203EB
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR ADXL203 / ADXL203 series Accelerometer, 2 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Series iMEMS®
Package Box
Sensor Type Accelerometer, 2 Axis
Sensing Range ±1.7g
Interface Analog
Sensitivity 1000mV/g
Voltage - Supply 3V ~ 6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADXL203
Base Product Number ADXL203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names Q1875695,505-ADXL203EB,-2735-ADXL203EB,ADXL203EB-ND
Standard Package 1
Win Source Part Number 1154040-ADXL203EB
Ultra Librarian 3D Model Ultra Librarian ADXL203EB CAD Model

Description

ADXL203EB Accelerometer

The ADXL203EB is a high-precision, low-power, dual-axis accelerometer with signal conditioned voltage outputs, designed and manufactured by Analog Devices Inc. It is capable of measuring both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity). The ADXL203EB features a full-scale range of ±1.7 g and provides high performance with a typical nonlinearity of 0.3% of full scale.

With its robust design, the ADXL203EB includes a patented polysilicon surface-micromachined sensor and signal conditioning circuitry to implement a complete acceleration measurement solution. Its temperature stability is ensured by an integrated temperature sensor and a differential capacitor that nulls out temperature-induced changes in the static output.

The ADXL203EB's outputs are analog voltage, which vary with acceleration. The sensitive axes of the accelerometer are aligned to the package's geometrical axes, providing ease of integration into applications. The device can operate on a single 5 V supply and consumes a low 700 µA, making it suitable for battery-powered devices. It also features a self-test capability that verifies the functioning of the accelerometer on command.

Key Features:

  • ±1.7 g Dual-Axis Sensing
  • Signal Conditioned Voltage Outputs
  • Low Power Consumption: 700 µA
  • High Accuracy with 0.3% Nonlinearity
  • Integrated Temperature Compensation
  • Self-Test Function
  • Single 5 V Supply Operation

Applications:

  • Vehicle Dynamic Controls
  • Platform Stabilization/Control
  • Seismic Monitoring
  • Machine and Structural Monitoring
  • Medical Instrumentation
  • Sports and Consumer Electronics

The ADXL203EB is available in a 5 mm × 5 mm × 2 mm LCC package, making it ideal for space-constrained applications. With its high precision and ease of use, the ADXL203EB is an excellent choice for a wide range of applications that require reliable and accurate motion sensing.

You May Also Be Interested in

NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess