EN
  • EN
  • DE

SMD1812P050TF/30

Part No SMD1812P050TF/30
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328709-SMD1812P050TF/30
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1812P050TF/30 CAD Model

Description

The SMD1812P050TF/30 is a surface mount resettable fuse (PPTC) from Littelfuse Inc., used for overcurrent protection in electronic circuits. The '1812' denotes the package size, 'P' indicates a PolySwitch device, '050' refers to the hold current (0.5A), 'TF' likely specifies trip characteristics, and '/30' probably indicates a specific voltage rating or series.

Applications:

  • USB Port Protection: Protection of USB ports in computers and peripherals.
  • Portable Devices: Overcurrent protection in smartphones, tablets, and other portable devices.
  • Battery Protection: Protecting battery packs in electronic devices from overcurrent conditions.
  • Industrial Equipment: Safeguarding industrial control systems and equipment.
  • Automotive Applications: Protection of low-voltage circuits in automotive systems.

Features:

  • Resettable Fuse: Automatically resets after an overcurrent event, reducing downtime and maintenance.
  • Surface Mount Design: Compact package for efficient PCB assembly.
  • Hold Current: 0.5A hold current, designed to trip at specific overcurrent levels.
  • Fast Trip Time: Provides quick response to overcurrent events to protect downstream components.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.
  • High Voltage Surge Capability: Designed to withstand high voltage surges.

Benefits:

  • Circuit Protection: Prevents damage to sensitive electronic components from overcurrent faults.
  • Reduced Downtime: Automatically resets after a fault, minimizing downtime.
  • Space Saving: Surface mount package allows for high-density circuit designs.
  • Increased Reliability: Protects against electrical stress, enhancing the lifespan of electronic products.
  • Cost Effective: Eliminates the need for fuse replacement, reducing maintenance costs.

The Littelfuse SMD1812P050TF/30 PPTC resettable fuse provides reliable overcurrent protection in various electronic applications. Its resettable feature, compact size, and fast response time make it an excellent choice for enhancing the safety and reliability of electronic devices.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0667 $50.0250
1,830+ $0.0547 $100.1010
2,835+ $0.0530 $150.2550
3,900+ $0.0513 $200.0700
5,045+ $0.0496 $250.2320
6,745+ $0.0445 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,800 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess