EN
  • EN
  • DE

AIS1200PSTR

Part No AIS1200PSTR
Manufacturer STMicroelectronics
Catalog Accelerometers
Description Accelerometer Single ±200g 5V to 16V 1.8LSb/g to 2.2LSb/g 16-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Axis X
Maximum Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Operating Supply Voltage 16 V
Output Type Analog, Digital
RoHS Non-Compliant
Win Source Part Number 1044271-AIS1200PSTR
Categories Accelerometers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIS1200PSTR CAD Model

Description

The AIS1200PSTR is a cutting-edge product from STMicroelectronics, designed to cater to the demanding needs of modern electronics. This highly integrated device is part of the company's extensive portfolio of semiconductor solutions and is known for its reliability and performance.

Key Features

  • High Precision: The AIS1200PSTR is built for applications that require precise measurements and control, making it an ideal choice for industrial, automotive, and consumer products.
  • Durability: With its robust design, the product is capable of withstanding harsh conditions, ensuring long-term reliability and stability in a variety of environments.
  • Energy Efficiency: STMicroelectronics has designed the AIS1200PSTR with energy efficiency in mind, allowing for low power consumption which is critical for battery-operated devices.
  • Advanced Technology: Incorporating the latest semiconductor technology, this product offers superior performance, ensuring that it can handle complex tasks with ease.

Applications

The AIS1200PSTR is versatile and can be used in multiple applications. Its precision and durability make it suitable for:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and engine control units (ECUs)
  • Industrial automation, including robotics and process control
  • Consumer electronics, like smart home devices and wearables
  • Communication infrastructure, for both wired and wireless networks

Technical Specifications

The technical specifications of the AIS1200PSTR include:

  • High integration level with multiple functionalities
  • Optimized for low power consumption
  • Robust design suitable for harsh environmental conditions
  • Compliance with industry standards for quality and reliability

In conclusion, the AIS1200PSTR from STMicroelectronics is an ideal solution for developers and manufacturers seeking a reliable, high-performance component. Its adaptability across various sectors and commitment to energy efficiency and precision make it a top choice for a wide range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2G SPI 14DFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $83.5821
Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $82.1053
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess