EN
  • EN
  • DE

2N5415

Part No 2N5415
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description PNP high-voltage transistors | TRANS PNP 200V 1A TO-39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 200V
Vce Saturation (Maximum) at Ib, Ic 2.5V at 5mA, 50mA
Current - Collector Cutoff (Maximum) 50μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 50mA, 10V
Maximum Power 1W
Frequency - Transition 15MHz
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Family Part Number 2N5415
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123962-2N5415
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5415 CAD Model

Description

STMicroelectronics 2N5415 PNP Transistor

The 2N5415 is a high-reliability PNP transistor manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This transistor is designed to cater to a wide range of applications, particularly in industrial and military environments where stable and dependable performance is critical.

Constructed with state-of-the-art silicon planar technology, the 2N5415 boasts excellent parameters that make it suitable for various electronic circuits. It is commonly utilized in amplifier and switching applications where a PNP transistor is required to complement NPN counterparts in push-pull configurations.

Key Features:

  • Voltage & Current: The 2N5415 is capable of withstanding a collector-emitter voltage (VCEO) of up to -200V, with a collector current (IC) of -1A, making it suitable for medium power applications.
  • Power Dissipation: It features a power dissipation of 1.5W, ensuring that it can handle a considerable amount of energy without compromising its functionality.
  • High Transition Frequency: With a transition frequency (fT) of 50MHz, this transistor is an excellent choice for high-frequency operations.
  • Robust Thermal Performance: The 2N5415 is designed to operate within a wide temperature range, maintaining stability and reliability even under thermal stress.

Applications:

The versatility of the 2N5415 allows it to be used in a variety of electronic circuits, including:

  • Linear amplifiers and audio amplifiers
  • Signal processing circuits
  • Switching regulators
  • Power supply systems

With its robust construction and reliable performance, the 2N5415 from STMicroelectronics stands out as a preferred choice for designers and engineers seeking a PNP transistor that delivers consistency and long-term durability. Whether it's for prototyping or mass production, the 2N5415 is a component that can be relied upon to perform under demanding conditions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6345 $60.2775
225+ $0.5207 $117.1575
345+ $0.5044 $174.0180
475+ $0.4881 $231.8475
615+ $0.4719 $290.2185
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess