EN
  • EN
  • DE

PMBT3904/8

Part No PMBT3904/8
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP SWITCHING TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Status Active
Win Source Part Number 210183-PMBT3904/8
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBT3904/8 CAD Model

Description

The NXP PMBT3904/8 is a versatile, high-performance dual NPN bipolar junction transistor designed for a broad range of applications. This small-signal transistor is housed in an ultra-small, flat lead Surface-Mounted Device (SMD) plastic package, making it ideal for space-constrained applications. Its dual NPN configuration allows for design flexibility and can be used in various digital and analog circuits.

Key Features

  • Transistor Type: Dual NPN
  • Package: SOT-963, an ultra-small surface-mounted package
  • Collector-Emitter Voltage (Vceo): 40V
  • Collector Current (Ic): Up to 100 mA
  • Transition Frequency (fT): 300 MHz
  • Collector-Base Voltage (Vcbo): 60V
  • Emitter-Base Voltage (Vebo): 6V
  • DC Current Gain (hFE): High

Applications

The PMBT3904/8 is suitable for a wide array of applications, including but not limited to:

  • Switching and Amplification
  • Linear Amplification Stages
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Signal Processing
  • Low Noise Input Stages of Tape Recorders and Hi-Fi Equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PMBT3904/8 is no exception. It is produced with the high manufacturing standards that NXP is recognized for, ensuring consistent performance and durability for industrial, commercial, and consumer applications.

Environmental Considerations

The PMBT3904/8 is a RoHS compliant product, which means it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment. This commitment to environmental safety ensures that the product can be used in a variety of markets without compromising on ecological standards.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
3,850+ $0.0150 $57.7500
10,000+ $0.0116 $116.0000
15,000+ $0.0116 $174.0000
20,000+ $0.0116 $232.0000
27,780+ $0.0104 $288.9120
33,335+ $0.0104 $346.6840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,500 pieces
MOQ: 3850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess