EN
  • EN
  • DE

2SB1121-T-TD

Part No 2SB1121-T-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 053767-2SB1121-T-TD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1121-T-TD CAD Model

Description

The 2SB1121-T-TD is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is part of ON Semiconductor's extensive portfolio of discrete components, known for their reliability and efficiency in various electronic applications.

Key Features

  • Transistor Polarity: PNP - This indicates that the 2SB1121-T-TD is a PNP type bipolar transistor, suitable for use in negative ground configurations.
  • Collector-Emitter Voltage (Vceo): The 2SB1121-T-TD has a collector-emitter voltage rating of 50V, which makes it suitable for moderate voltage applications.
  • Collector Current (Ic): It supports a continuous collector current up to 2A, making it capable of handling moderate power loads.
  • Power Dissipation (Pd): The device has a power dissipation rating of 1W, allowing it to dissipate heat effectively during operation.
  • DC Current Gain (hFE): The transistor offers a high DC current gain, which ensures a high level of amplification in electronic circuits.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, ensuring stability and performance under extreme conditions.
  • Package / Case: The 2SB1121-T-TD comes in a compact SOT-89 package, which is ideal for space-constrained applications.

Applications

The 2SB1121-T-TD is designed for general-purpose amplifier and switching applications. It is commonly used in:

  • Audio amplifiers
  • Signal processing
  • Power management circuits
  • Regulators
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SB1121-T-TD is manufactured to meet the stringent quality standards that ON Semiconductor is known for. It is designed for long-term reliability, ensuring that it performs consistently over its intended lifespan, even under rigorous conditions.

Environmental Compliance

The 2SB1121-T-TD is RoHS compliant, meaning it is manufactured with a focus on environmental safety by restricting the use of certain hazardous substances. This commitment to environmental sustainability makes it an ideal choice for eco-conscious applications and companies looking to minimize their ecological footprint.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess