Products specifications Report Issue?

Manufacturer C&D Technologies
Win Source Part Number 1231891-NMV0505SA
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMV0505SA CAD Model

Description

The NMV0505SA is a DC-DC isolated converter manufactured by C&D Technologies (now Murata Power Solutions). It is designed to provide electrical isolation between the input and output, making it suitable for applications where safety and noise isolation are critical. This converter accepts a 5V input and provides a regulated 5V output.

Applications

  • Industrial automation equipment
  • Medical devices
  • Isolated power supplies
  • Data acquisition systems
  • Sensor isolation

Features

  • Input Voltage: 5VDC
  • Output Voltage: 5VDC
  • Isolation Voltage: Typically 1kVDC or higher
  • Short-Circuit Protection: Protects the converter from damage due to output shorts
  • Compact Size: Space-saving design for easy integration
  • SIP Package: Single In-Line Package for easy mounting

Benefits

  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from voltage spikes.
  • Safety: Provides safety isolation in medical and industrial applications.
  • Noise Reduction: Isolates noise from the input power supply.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.
  • Easy to Use: Simple integration into existing circuits.

The NMV0505SA isolated DC-DC converter is an essential component for applications requiring galvanic isolation. Its compact size and robust design make it ideal for industrial and medical equipment. The short-circuit protection feature enhances reliability by preventing damage from output faults. The isolation voltage provides a barrier against high-voltage transients and ground loops, ensuring the safety and integrity of the connected circuits. The device is commonly used to power isolated sensors, data acquisition systems, and other sensitive electronics. The converter meets industry standards for safety and performance, providing a reliable and cost-effective solution for isolated power applications.

You May Also Be Interested in

Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module
Need more? Email Us
ECAD model for CRR1S0505SC
Bel Power Solutions
DC/DC CONVERTER 5V 20W / Module DC-DC 24VIN 1-OUT 5V 4A 20W 6-Pin
Need more? Email Us
ECAD model for IES020YG-A
Texas Instruments
IC REG ISOLATED +/-12V 41MA 7DIP
Lowest to $39.2562
ECAD model for DCP010512DBPG4
Bel Power Solutions
DC/DC CONVERTER 3.3V 20W / Module DC-DC 48VIN 1-OUT 3.3V 4A 20W 6-Pin
Need more? Email Us
ECAD model for IES013ZE-A
Murata Power Solutions Inc.
DC/DC CONVERTER 12V 0.75W / Module DC-DC 5VIN 1-OUT 12V 0.063A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CME0512S3C
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4
Bel Power Solutions
DC/DC CONVERTER 12V 10W / Module DC-DC 48VIN 1-OUT 12V 1A 10W
Need more? Email Us
ECAD model for IWS4812
Murata Power Solutions Inc.
CONV DC/DC +/-12V +/-167MA UNREG / Module DC-DC 15VIN 2-OUT 12V/-12V 0.167A/-0.167A 4W 5-Pin
Lowest to $74.3401
ECAD model for HB04U15D12QC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9532 $54.7660
12+ $8.9873 $107.8476
18+ $8.7064 $156.7152
24+ $8.4256 $202.2144
31+ $8.1447 $252.4857
42+ $7.3022 $306.6924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention