EN
  • EN
  • DE

DCP010505DBP-U/7G4

Part No DCP010505DBP-U/7G4
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-5V 0.1A 7SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP01B
Packaging Reel package
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Maximum) 100mA, 100mA
Power (Watts) 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 100°C
Efficiency 81%
Mounting SMD
Package 14-SMD Module (7 Leads), Gull Wing
Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Win Source Part Number 772529-DCP010505DBP-U/7G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP010505DBP-U/7G4 CAD Model

Description

The DCP010505DBP-U/7G4 is a highly reliable, isolated DC-DC converter module from Texas Instruments, designed to offer both isolation and voltage conversion functionality in a compact, surface-mount package. This product is specifically engineered to cater to the stringent requirements of industrial, telecom, and data acquisition systems where isolation is crucial for safety and noise reduction.

Key Features

  • Isolation: The module provides 1kV RMS of isolation for 1 minute, enhancing system safety and protecting sensitive circuitry.
  • Output Power: It delivers an output power of 1W, making it suitable for a wide range of low-power applications.
  • Efficiency: With an efficiency rate of up to 85%, it ensures minimal power loss and heat generation within the system.
  • Input Voltage: The input voltage range of 4.5V to 5.5V is ideal for standard 5V supply rails.
  • Output Voltage: It provides a dual output of ±5V, which is often required for operational amplifiers and other analog circuits.
  • Package: The module comes in a compact 7-Pin DIP package, allowing for ease of integration into existing designs with limited space.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The DCP010505DBP-U/7G4 is versatile and can be used in various applications, including:

  • Isolated Sensor Interfaces
  • Industrial Control Systems
  • Test Equipment
  • Data Acquisition Systems
  • Telecommunications Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DCP010505DBP-U/7G4 is no exception. It is designed to meet or exceed the rigorous standards required by industrial and telecom applications, ensuring long-term performance and stability.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6621 $62.6484
8+ $12.8510 $102.8080
13+ $12.4494 $161.8422
17+ $12.0478 $204.8126
22+ $11.6462 $256.2164
29+ $10.4414 $302.8006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess