EN
  • EN
  • DE

AD562KD/BIN

Part No AD562KD/BIN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 24CDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD562
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 1.5µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 15.8V
Voltage - Supply, Digital 4.75V ~ 15.8V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909487-AD562KD/BIN
Ultra Librarian 3D Model Ultra Librarian AD562KD/BIN CAD Model

Description

The AD562KD/BIN is a high-performance digital-to-analog converter (DAC) brought to you by the renowned semiconductor company, Analog Devices Inc. This precision DAC is part of a series that has been engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise analog signal generation.

Key Features:

  • Resolution: The AD562KD/BIN offers a 12-bit resolution, providing fine granularity for your analog output needs.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input data, which is crucial for time-sensitive applications.
  • Output Range: It supports a versatile output range, which can be configured to match the requirements of the subsequent analog stages.
  • Digital Interface: The device comes with a user-friendly digital interface that allows for easy integration with microcontrollers, DSPs, and other digital systems.
  • Power Supply: The AD562KD/BIN operates on a single power supply, simplifying power management in your system design.
  • Packaging: It is available in robust packaging that ensures the DAC's reliability and longevity in various environmental conditions.

Applications:

The versatility of the AD562KD/BIN makes it suitable for numerous applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Automated test equipment
  • Data acquisition systems
  • Medical equipment
  • Communication systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD562KD/BIN is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Analog Devices products. The AD562KD/BIN is designed to perform reliably over extended periods, even under challenging conditions, making it a trustworthy component for your precision electronics.

Whether you are designing a sophisticated measurement system or a robust industrial control, the AD562KD/BIN provides the performance and reliability that professionals expect from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess