EN
  • EN
  • DE

FCX790A

Part No FCX790A
Manufacturer Zetex Semiconductors
Catalog Transistors (BJT) - Single
Description PNP SILICON POWER (SWITCHING) TRANSISTOR 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1173687-FCX790A
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FCX790A CAD Model

Description

The FCX790A is a high-voltage NPN bipolar junction transistor (BJT) manufactured by Zetex Semiconductors (now part of Diodes Incorporated). This transistor is specifically designed for applications requiring high breakdown voltage and good current gain, making it suitable for various switching and amplification circuits.

Applications

  • High-voltage switching: Used in applications such as power supplies and inverters where high voltage switching is required.
  • Linear amplifiers: Employed in amplifier circuits where a high-voltage transistor is needed to achieve desired gain.
  • Electronic ballasts: Integrated into electronic ballast circuits for fluorescent lamps.
  • Automotive applications: Utilized in automotive electronic systems requiring high-voltage transistors.
  • General-purpose switching: Suitable for various switching applications in electronic circuits.

Features

  • High breakdown voltage (VCEO = 300V): Allows for operation in high-voltage circuits.
  • High current gain (hFE): Provides good amplification characteristics.
  • Low saturation voltage: Minimizes power dissipation during switching.
  • Fast switching speed: Enables efficient switching operation.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved circuit performance: Enhances the performance of high-voltage circuits.
  • Reduced power consumption: Minimizes power loss during switching operations.
  • Enhanced reliability: Ensures stable performance in demanding applications.
  • Cost-effective solution: Offers a cost-efficient option for high-voltage applications.
  • Compliance with environmental standards: Meets regulatory requirements for hazardous substances.

Additional Details

The FCX790A is typically packaged in a small outline transistor (SOT) package, which allows for easy integration into circuit boards. The transistor's high voltage and current capabilities make it a versatile component for various electronic applications. Designers should consult the datasheet for detailed electrical characteristics, such as maximum ratings, thermal resistance, and switching times. Careful consideration should be given to heat sinking requirements to ensure reliable operation at high power levels. Proper biasing techniques are essential to achieve optimal performance in amplifier circuits.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess