EN
  • EN
  • DE

MCP1711T-25I/5X

Part No MCP1711T-25I/5X
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 150MA 4UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-UDFN Exposed Pad
Case / Package 4-UQFN (1x1)
Family Name MCP1711
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1711T-25I/5XDKR, MCP1711T-25I/5XCT, MCP1711T-25I/5XTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884093-MCP1711T-25I/5X
Ultra Librarian 3D Model Ultra Librarian MCP1711T-25I/5X CAD Model

Description

Microchip Technology's MCP1711T-25I/5X Low Dropout Voltage Regulator

The MCP1711T-25I/5X is a high-performance, low dropout voltage regulator (LDO) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is ideal for battery-powered devices and other applications requiring efficient power management.

With a fixed output voltage of 2.5V, the MCP1711T-25I/5X is capable of delivering up to 150 mA of continuous current. This makes it suitable for a wide range of applications, from microcontrollers and analog devices to RF devices and various digital electronics that require a stable power supply.

The LDO boasts an impressive low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly important for prolonging battery life in portable devices, as it allows the regulator to continue delivering a stable output as the battery voltage declines.

Additionally, the MCP1711T-25I/5X offers excellent load and line regulation, maintaining a consistent output despite changes in the load or fluctuations in the input voltage. This stability is critical for sensitive electronic components that rely on precise voltage levels for optimal performance.

Thermal overload protection and short-circuit current limiting are built into the device, safeguarding it and the application from damage due to overheating or overcurrent conditions. Furthermore, the LDO features a low quiescent current, which contributes to the overall energy efficiency of the system it's integrated into.

This LDO comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. The operating junction temperature range of -40°C to +125°C ensures that the MCP1711T-25I/5X can perform reliably in a variety of environments, from industrial to automotive settings.

To summarize, the MCP1711T-25I/5X from Microchip Technology is a robust and reliable voltage regulator that offers a combination of low dropout performance, energy efficiency, and high current output, all in a small footprint. It's a perfect power management solution for designers looking to enhance the performance and extend the battery life of their applications.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1658 $52.4610
105+ $0.9565 $100.4325
165+ $0.9266 $152.8890
225+ $0.8968 $201.7800
290+ $0.8669 $251.4010
390+ $0.7772 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,991 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess