EN
  • EN
  • DE

SN65LVDS105PWG4

Part No SN65LVDS105PWG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 16TSSOP / Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Type Buffer, Multiplexer
Input LVTTL
Output LVDS
Data Rate (Max) 400Mbps
Delay Time 2.2ns
Capacitance - Input 3 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 23mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 65LVDS105
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260928-SN65LVDS105PWG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS105PWG4 CAD Model

Description

Product Overview: SN65LVDS105PWG4 by Texas Instruments

The SN65LVDS105PWG4 is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments to extend the reach of high-speed data transmission over copper interconnects. This product is part of TI's interface portfolio and is specifically tailored for applications that require robust data integrity and noise immunity in challenging electrical environments.

Key Features

  • High-Speed Data Transmission: Capable of operating at gigabit per second speeds, the SN65LVDS105PWG4 facilitates swift data transfer, making it ideal for high-speed communication protocols.
  • LVDS Signaling: Utilizes low-voltage differential signaling to minimize electromagnetic interference (EMI) and crosstalk, thus enhancing signal integrity over extended distances.
  • Power Efficiency: Designed with power efficiency in mind, this device operates with a minimal power draw, which is crucial for energy-sensitive applications.
  • Wide Operating Temperature Range: Reliable performance across a broad temperature range, ensuring stability and functionality in diverse operating conditions.
  • Fail-Safe Feature: Incorporates a fail-safe mechanism that ensures a high output state when inputs are undriven, providing additional protection for connected components.

Applications

The SN65LVDS105PWG4 is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Digital video interfaces and displays
  • Telecommunications and networking equipment
  • Computer peripherals and servers
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVDS105PWG4 is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of modern electronic systems. With its robust design and proven performance, the SN65LVDS105PWG4 is an excellent choice for designers looking to enhance their data transmission capabilities with reliability and efficiency.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,054 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess