EN
  • EN
  • DE

AD8132AR

Part No AD8132AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Cost, High-Speed Differential Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Input Offset Voltage 3.5(mV)
Power Dissipation 0.25(W)
Mounting Surface Mount
Number of Channels 1
Operating Temp Range -40C to 125C
Package Type SOIC N
Pin Count 8
Number of Elements 1
Common Mode Rejection Ratio 70(dB)
Operating Temperature Classification Automotive
Input Resistance 3(MOhm)
Dual Supply Voltage (Typ) ±3/±5(V)
Input Bias Current 7000(nA)
Voltage Gain dB 0.129(dB)
Power Supply Requirement Single/Dual
Dual Supply Voltage (Min) ±1.35(V)
Rail/Rail I/O Type No
Rad Hardened No
Single Supply Voltage (Min) 2.7(V)
Single Supply Voltage (Max) 11(V)
Single Supply Voltage (Typ) 3/5/9(V)
Dual Supply Voltage (Max) ±5.5(V)
Power Supply Rejection Ratio 70(dB)
DELETED Not Compliant
Packaging Rail/Tube
Win Source Part Number 058175-AD8132AR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8132AR CAD Model

Description

The AD8132AR is a high performance differential amplifier from Analog Devices Inc., designed to meet the stringent requirements of communications, video, and other high-speed signal processing applications. This differential amplifier is capable of driving high performance ADCs with its fast settling time and low distortion, making it an ideal choice for data acquisition systems.

Key Features

  • High Speed: With a 270 MHz bandwidth (-3 dB) and a slew rate of 1600 V/µs, the AD8132AR is optimized for high-speed signal processing.
  • Low Distortion: The device exhibits a very low harmonic distortion, which is critical for maintaining signal fidelity in communication and video applications.
  • Differential Output: The differential outputs provide improved noise immunity and are capable of driving twisted pair or coaxial cables directly.
  • Single Supply Operation: The AD8132AR can operate from a single 3.3 V to 12 V supply, simplifying power supply design.
  • Low Power: With a low quiescent current, the amplifier is suitable for power-sensitive applications.
  • Flexible Inputs: The amplifier is designed to handle common-mode input signals far beyond the supply rails, making it versatile for various signal conditions.

Applications

  • High-speed data acquisition
  • Communication systems
  • Video processing
  • Twisted pair driving
  • Active filtering
  • ADC/DAC buffer

Product Quality and Support

Analog Devices Inc. is known for its commitment to high-quality products and the AD8132AR is no exception. The device is available in a compact SOIC-8 package and is specified over the industrial temperature range of -40°C to +85°C. Technical support and comprehensive datasheets are available to assist with integration, application, and design-in processes.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0590 $55.2950
12+ $9.0741 $108.8892
18+ $8.7905 $158.2290
24+ $8.5070 $204.1680
31+ $8.2234 $254.9254
41+ $7.3727 $302.2807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess