EN
  • EN
  • DE

SN75LVCP412CDRTJR

Part No SN75LVCP412CDRTJR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications SATA
Input VML
Output VML
Data Rate (Maximum) 3Gbps
Number of Channels 2
Delay Time 320ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage (V) 3V ~ 3.6V
Supply Current 56mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Family Part Number SN75LVCP412CD
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1256376-SN75LVCP412CDRTJR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LVCP412CDRTJR CAD Model

Description

The SN75LVCP412CDRTJR is a state-of-the-art dual-channel 2:1 multiplexer and demultiplexer designed and manufactured by Texas Instruments. This high-performance integrated circuit is part of the LVCP family and is specifically engineered to provide flexible signal switching for high-speed differential signals.

Key Features

  • High-Speed Performance: The SN75LVCP412CDRTJR supports incredibly fast data rates, making it suitable for applications that require high-speed data transmission.
  • Dual-Channel Operation: This device features two channels, each capable of multiplexing and demultiplexing signals, offering versatility in managing multiple data streams.
  • Low Power Consumption: Designed with efficiency in mind, it operates with a minimal power draw, which is crucial for power-sensitive applications.
  • Wide Operating Temperature Range: The device is built to perform reliably in a broad range of temperatures, ensuring stability and functionality under varying environmental conditions.

Applications

The SN75LVCP412CDRTJR is ideal for a variety of high-speed data transmission applications, including but not limited to:

  • Networking equipment such as switches and routers
  • High-speed data storage and retrieval systems
  • Telecommunication infrastructure
  • Server and data center technology

Product Specifications

Parameter Value Data Rate Up to 3.125 Gbps Supply Voltage 3.3V ±0.3V Operating Temperature -40°C to 85°C Package SON-10

With its robust design and advanced features, the SN75LVCP412CDRTJR from Texas Instruments is an excellent choice for designers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $0.9742
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $10.5799
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8388 $53.7432
32+ $3.1498 $100.7936
50+ $3.0514 $152.5700
68+ $2.9530 $200.8040
88+ $2.8545 $251.1960
118+ $2.5592 $301.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,908 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess