EN
  • EN
  • DE

BCX51T/R

Part No BCX51T/R
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 45V 1A 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 234036-BCX51T/R
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Family Name BCX51
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BCX51T/R CAD Model

Description

Product Overview: BCX51T/R - Diodes Incorporated

The BCX51T/R from Diodes Incorporated is a high-performance, medium power PNP transistor designed for a wide range of applications. This bipolar junction transistor (BJT) is available in a compact SOT-89 package, making it suitable for surface mount technology (SMT) and offering designers a space-saving solution for their circuit designs.

Key Features

  • Transistor Type: PNP - This transistor uses a PNP configuration which allows it to efficiently switch or amplify positive charge carriers.
  • Current Rating: The BCX51T/R can handle continuous collector currents up to 1A, making it suitable for moderate power applications.
  • Voltage Ratings: With a collector-emitter voltage (VCEO) of -45V and a collector-base voltage (VCBO) of -50V, this component can be used in circuits with moderate voltage levels.
  • Power Dissipation: The device has a power dissipation of 1.25W, allowing it to handle a reasonable amount of power without overheating.
  • High Gain Bandwidth Product: The transition frequency of 100MHz ensures that the transistor can be used in applications requiring high-speed switching or amplification.
  • RoHS Compliant: The BCX51T/R meets the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.

Applications

The BCX51T/R is versatile and can be used in various applications, including:

  • Switching regulators
  • Power management
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing
  • General purpose switching and amplification

Quality and Reliability

Diodes Incorporated is known for its commitment to quality. The BCX51T/R, like all their products, is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications.

Conclusion

Whether you are designing a power management system, an audio amplifier, or any other application requiring a robust PNP transistor, the BCX51T/R from Diodes Incorporated is an excellent choice. Its combination of power handling, speed, and compact form factor makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess