EN
  • EN
  • DE

ADXL210AQC-1

Part No ADXL210AQC-1
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description IC Accelerometer Dual 14CERPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 14
Operating Supply Voltage 5.25 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1043950-ADXL210AQC-1
Categories Accelerometers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADXL210AQC-1 CAD Model

Description

The ADXL210AQC-1 is a precision, low-power, complete dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., this accelerometer is designed for a wide range of applications, including but not limited to vehicle dynamics, mobile devices, gaming systems, and instrumentation.

Key Features

  • Measurement Range: The device is capable of measuring ±10 g with a full-scale range and sensitivity of 20 mg/LSB (least significant bit), allowing for the detection of minute changes in acceleration.
  • Digital Output: It features a 4-wire serial SPI interface, enabling easy connection to microcontrollers and other digital systems.
  • Bandwidth Selection: Users can select the bandwidth of the accelerometer using capacitors, which provides a range of filtering options to match the requirements of various applications.
  • Self-Test Functionality: The ADXL210AQC-1 includes a self-test feature that forces the sensor to exhibit a known acceleration, thereby allowing users to verify the functioning of the entire system.
  • Low Power Consumption: Operating on a supply voltage range of 3.0V to 5.25V, the device is optimized for low power consumption, drawing a mere 0.7 mA at 5 V, making it ideal for battery-powered applications.

Applications

  • Vehicle dynamics and navigation
  • Personal and commercial navigation devices
  • Medical instrumentation
  • Gaming and pointing devices
  • Industrial control systems

Reliability and Performance

The ADXL210AQC-1 is a robust sensor designed to provide consistent, reliable performance under varying conditions. Its temperature-stable output and low noise make it a preferred choice for precision applications. Analog Devices Inc. backs this component with their reputation for high-quality, performance-driven products that lead the industry in innovation and dependability.

For detailed specifications, application notes, and support documentation, visit the Analog Devices Inc. website.

You May Also Be Interested in

Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $64.8508
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Analog Devices Inc.
ACCEL 10-40G ANALOG 14CLCC
Lowest to $93.4559
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess