EN
  • EN
  • DE

MMA6901KQR2

Part No MMA6901KQR2
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description ACCELEROMETER 5G PCM/SPI 16QFN  /  Accelerometer X, Y Axis ±5g 1.2kHz 16-QFN-EP (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Digital
Axis X, Y
Acceleration Range ±5g
Sensitivity (LSB/g) 203
Bandwidth 1.2kHz
Output Type PCM, SPI
Voltage - Supply 3.15V ~ 5.25V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Base Product Number MMA6901
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935310469528
Standard Package 2,000
Win Source Part Number 971990-MMA6901KQR2
Ultra Librarian 3D Model Ultra Librarian MMA6901KQR2 CAD Model

Description

NXP MMA6901KQR2 Accelerometer

The NXP MMA6901KQR2 is a high-performance, automotive-grade, low-g accelerometer designed to provide precise motion sensing in a variety of applications. This advanced sensor is an ideal choice for vehicle dynamics, rollover detection, and electronic stability control systems. It is also well-suited for industrial applications requiring high accuracy and robustness.

Key Features:

  • High Sensitivity: The MMA6901KQR2 offers a high sensitivity range, making it capable of detecting even the slightest movements with great precision.
  • Dual-Axis Sensing: It is equipped to measure acceleration in both the X and Y axes, providing a comprehensive view of the motion dynamics.
  • Low Power Consumption: Designed for efficiency, the accelerometer operates with minimal power draw, extending the life of battery-powered applications.
  • Temperature Range: This device operates effectively across a wide temperature range, ensuring reliable performance in harsh environmental conditions.
  • Signal Conditioning: The integrated signal conditioning simplifies the design process by reducing the need for external components.
  • Robust Design: The MMA6901KQR2 is built to withstand the rigors of automotive and industrial environments, offering a high level of durability and reliability.

Applications:

  • Vehicle dynamics and stability control
  • Rollover detection for automotive safety
  • Industrial equipment monitoring
  • Navigation and GPS systems

With its combination of features, the NXP MMA6901KQR2 is a versatile component that enhances the performance and safety of automotive and industrial systems. Its precise measurement capabilities and durable construction make it a trusted choice for engineers and designers looking to integrate reliable motion sensing into their projects.

Specifications:

  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +105°C
  • Sensitivity: Adjustable
  • Output: Analog voltage
  • Package: QFN-16

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
NXP / Nexperia
ACCEL 1.55G ANALOG 16SOIC / Accelerometer Z Axis ±1.55g 50Hz 16-SOIC
Need more? Email Us
NXP / Nexperia
Lowest to $5.6598
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $82.1053
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess