EN
  • EN
  • DE

ADIS16240ABCZ

Part No ADIS16240ABCZ
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Series iMEMS®, iSensor®
Package Tray
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±19g
Sensitivity (LSB/g) 51.4
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type SPI
Voltage - Supply 2.4V ~ 3.6V
Features Selective Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 112-BBGA
Supplier Device Package 112-PBGA (12x12)
Base Product Number ADIS16240
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1229867-ADIS16240ABCZ
Ultra Librarian 3D Model Ultra Librarian ADIS16240ABCZ CAD Model

Description

ADIS16240ABCZ - High-Performance Digital Gyroscope Sensor

The ADIS16240ABCZ is a state-of-the-art digital gyroscope sensor designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact, precision angular rate sensor is engineered for demanding industrial and instrumentation applications. It offers a complete gyroscope system with a factory-calibrated, digital output signal that simplifies integration and minimizes system-level calibration efforts.

Key Features

  • High-Accuracy Sensing: The sensor provides accurate rotational rate measurements, making it ideal for applications requiring precise motion analysis.
  • Wide Measurement Range: It offers a broad measurement range, allowing for the capture of both slow and fast-moving rotational dynamics.
  • Stable Output: The built-in temperature compensation ensures stable performance over a wide temperature range, making it reliable in various operating conditions.
  • Digital Output: The sensor features a digital SPI-compatible interface, which facilitates easy integration with microcontrollers and digital systems.
  • Compact Form Factor: Housed in a small package, the ADIS16240ABCZ is suitable for space-constrained applications.
  • Shock Resistance: Its robust design provides resistance to shock and vibration, enhancing durability in harsh environments.

Applications

The versatility of the ADIS16240ABCZ makes it an excellent choice for a wide range of applications, including but not limited to:

  • Platform stabilization and control
  • Navigation and robotics
  • Automotive safety systems
  • Industrial equipment monitoring
  • Instrumentation and analysis tools

Technical Specifications

Parameter Value
Measurement Range ±300°/sec
Sensitivity Fixed
Output Type Digital (SPI)
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package / Case 16-CBGA

With its robust performance and high reliability, the ADIS16240ABCZ from Analog Devices Inc. is an exceptional choice for engineers and designers looking to enhance the precision and efficiency of their systems.

You May Also Be Interested in

Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
NXP / Nexperia
ACCEL 112.5/33.75G ANALOG 20SOIC / Accelerometer X, Y Axis ±112.5g (X), ±33.75g (Y) 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
MICROPOWER THREE-AXIS 400G ACCEL
Need more? Email Us
NXP / Nexperia
Lowest to $5.6598
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $83.5821
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess