EN
  • EN
  • DE

EV_MPU-6515

Part No EV_MPU-6515
Manufacturer TDK InvenSense
Catalog Evaluation Boards - Sensors
Description EVAL BOARD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr TDK InvenSense
Package Bulk
Product Status Not For New Designs
Sensor Type Accelerometer, Gyroscope, Magnetometer, 3 Axis
Supplied Contents Board(s)
Utilized IC / Part MPU-6515
Base Product Number EV_MPU
Standard Package 1 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 240041-EV_MPU-6515
Ultra Librarian 3D Model Ultra Librarian EV_MPU-6515 CAD Model

Description

The 240041-EV_MPU-6515 is an evaluation board for the MPU-6515 sensor from TDK InvenSense.

  • MPU-6515 Sensor: 3-axis accelerometer, gyroscope, and magnetometer sensor
  • Design: Easy testing and development of applications that require motion sensing capabilities
  • Supply: single board
  • Suitable for: bulk packaging
  • Commonly used for: evaluating and prototyping applications that require multi-axis motion sensing

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess