EN
  • EN
  • DE

SCA830-D07-1

Part No SCA830-D07-1
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 90DEG 12SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Axis X or Y
Measuring Range ±90°
Sensitivity 32000 count/g
Bandwidth 6.25Hz
Voltage Rating 3 V ~ 3.6 V
Output Type Digital
Interface SPI
Case / Package 12-SMD Module
Temperature Range - Operating -40°C ~ 125°C (TA)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1599651-SCA830-D07-1
Ultra Librarian 3D Model Ultra Librarian SCA830-D07-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SENSOR INCLINOMETER 45DEG MODULE / Sensor Inclinometer ±45° X, Y Axis 100Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER DIGITAL 2 AX
Lowest to $69.3347
Murata Electronics North America
Lowest to $9.0425
Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Inclinometers Digital 2 axis High Accuracy Inclinometer (XY for horizontal mounting)
Lowest to $79.1579
Murata Electronics North America
SENSOR INCLINOMETER 90DEG 12SMD / Sensor Inclinometer ±90° X, Y Axis 10Hz Bandwidth 12-SMD Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 15DEG 12SMD
Lowest to $216.4180
Murata Electronics North America
Lowest to $13.0434

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.4052 $75.4052
2+ $61.8709 $123.7418
3+ $59.9375 $179.8125
4+ $58.0040 $232.0160
5+ $56.0705 $280.3525
6+ $50.2701 $301.6206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess