EN
  • EN
  • DE

LM53601AQDSXRQ1

Part No LM53601AQDSXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 10WSON / Automotive Step Down DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 3.3V
Maximum Output Voltage 6V
Current - Output 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805557-LM53601AQDSXRQ1
Ultra Librarian 3D Model Ultra Librarian LM53601AQDSXRQ1 CAD Model

Description

The LM53601AQDSXRQ1 is a high-performance, automotive-grade step-down voltage converter designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, providing reliable and efficient voltage regulation for a wide range of electronic systems within vehicles.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.5V to 36V, making it versatile for various automotive power supply scenarios, including those subject to cold-crank and stop-start conditions.
  • Output Voltage: It delivers an adjustable output voltage that can be set from 0.8V to 90% of Vin, with a maximum output current of 1A, catering to a broad spectrum of low-power applications.
  • High Efficiency: The LM53601AQDSXRQ1 boasts an excellent efficiency rate, reducing power loss and heat generation, which is critical for the longevity and reliability of automotive electronics.
  • Thermal Performance: With an enhanced thermal performance, the device operates reliably over a wide temperature range, which is essential for the diverse thermal environments encountered in automotive applications.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and input undervoltage lockout, ensuring the safety and durability of the electronic systems it powers.
  • Small Package Size: The IC comes in a compact package, which is beneficial for space-constrained automotive environments.

Applications

The LM53601AQDSXRQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive-related power systems that require a stable and efficient supply of power.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM53601AQDSXRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive industry components. With its robust design and proven performance, the LM53601AQDSXRQ1 is a trusted choice for automotive manufacturers seeking to enhance the performance and reliability of their vehicles' electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8188 $53.4632
32+ $3.1334 $100.2688
50+ $3.0355 $151.7750
69+ $2.9376 $202.6944
89+ $2.8397 $252.7333
118+ $2.5459 $300.4162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess