EN
  • EN
  • DE

SCA100T-D02-6

Part No SCA100T-D02-6
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 90DEG 12SMD / Sensor Inclinometer ±90° X, Y Axis 10Hz Bandwidth 12-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Inclinometers
Mfr Murata Electronics
Series SCA100T
Package Tape & Reel (TR)
Product Status Obsolete
Axis X, Y
Measuring Range ±90°
Sensitivity 2V/g
Bandwidth 10Hz
Voltage Rating 4.75 V ~ 5.25 V
Output Type Digital
Interface SPI
Package / Case 12-SMD Module
Temperature Range - Operating -40°C ~ 125°C (TA)
Base Product Number SCA100T
Standard Package 600
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1235049-SCA100T-D02-6
Ultra Librarian 3D Model Ultra Librarian SCA100T-D02-6 CAD Model

Description

The Murata Electronics SCA100T-D02-6 is an obsolete product that falls under the category of Sensors and Transducers.

  • Product: Motion sensor inclinometer
  • Measuring Range: ±90°
  • Operating Temperature Range: -40°C to 125°C
  • Bandwidth: 10Hz
  • Output Type: Digital
  • Product Package: 12-SMD Module
  • Standard Package: 600

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
INCLINOMETER 2-AXIS 30DEG 12SMD
Lowest to $1,000.0000
Murata Electronics North America
Sensor Inclinometer ±90° Y Axis 6.25Hz Bandwidth 12-SMD, Flat Lead
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 10DEG MODULE / Sensor Inclinometer ±10° X, Y Axis 3Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
Need more? Email Us
TE Connectivity
SENSOR INCLINOMETER 45DEG MODULE / Sensor Inclinometer ±45° X, Y Axis 100Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER DIGITAL 2 AX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess