EN
  • EN
  • DE

OP200AZ/883C

Part No OP200AZ/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description Low Offset Low Pwr Dual-l
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995333-OP200AZ/883C
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP200AZ/883C CAD Model

Description

The OP200AZ/883C from Analog Devices Inc. is a high-performance operational amplifier that combines precision and robustness to suit a wide range of demanding applications. This dual operational amplifier is designed to deliver low noise, high speed, and excellent linearity, making it an ideal choice for precision instrumentation, filter circuits, and analog processing tasks where accuracy is paramount.

Key Features

  • Low Offset Voltage: The OP200AZ/883C boasts a very low input offset voltage, which greatly reduces the need for external calibration and ensures a high degree of accuracy in signal amplification.
  • Low Noise: With its low noise characteristics, this operational amplifier provides clean amplification, preserving the integrity of the original signal, which is especially important in high-fidelity audio applications and sensitive measurement equipment.
  • High Input Impedance: The high input impedance minimizes the loading effect on the signal source, maintaining signal quality throughout the amplification process.
  • Wide Power Supply Range: It operates effectively over a wide range of power supply voltages, offering flexibility in various circuit designs and applications.
  • Military Grade: As a part of the 883 series, the OP200AZ/883C meets stringent military specifications for electronic components, ensuring reliability and performance in extreme conditions.

Applications

The OP200AZ/883C is suitable for a variety of applications, including:

  • Precision data acquisition systems
  • High-quality audio equipment
  • Active filters and oscillators
  • Analog computing
  • Sensor amplifiers and instrumentation

Product Specifications

Here are some of the technical specifications for the OP200AZ/883C:

  • Number of Channels: 2
  • Input Offset Voltage: Specified per military standards
  • Input Bias Current: Low
  • Operating Temperature Range: Military grade temperature range
  • Package / Case: Hermetic sealed package

With its combination of precision, low noise, and durability, the OP200AZ/883C from Analog Devices Inc. stands out as a reliable choice for high-performance applications that require the utmost in operational amplifier quality.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.9589
Pericom
Lowest to $16.3213
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Ericsson
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Chilisin
Lowest to $0.0084
Realtek
Lowest to $1.6320

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess