EN
  • EN
  • DE

PS2811-1-V-F3-A

Part No PS2811-1-V-F3-A
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr Renesas Electronics America Inc
Series NEPOC
Package Tape & Reel (TR)
Number of Channels 1
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Min) 100% @ 1mA
Current Transfer Ratio (Max) 400% @ 1mA
Rise / Fall Time (Typ) 4µs, 5µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 40V
Current - Output / Channel 40mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package 4-SSOP
Base Product Number PS2811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names 559-1520-2
Standard Package 3,500
Win Source Part Number 993414-PS2811-1-V-F3-A
Ultra Librarian 3D Model Ultra Librarian PS2811-1-V-F3-A CAD Model

Description

The PS2811-1-V-F3-A is a high-isolation, single-channel, surface-mount optocoupler manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between circuits, protecting sensitive components from high voltages and noise. It's commonly used in applications requiring safe and reliable signal transmission across isolation barriers.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control equipment for isolating control signals.
  • Power Supplies: Employed in switching power supplies and inverters for isolating the primary and secondary sides.
  • Medical Equipment: Integrated into medical devices for patient safety, providing isolation between patient circuits and mains power.
  • Communication Systems: Used in data communication interfaces, such as RS-232 and RS-485, for isolating data lines.
  • Measurement and Instrumentation: Found in measurement equipment for isolating sensitive analog signals from noise and high voltages.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits.
  • Compact Surface-Mount Package: Allows for easy integration into densely populated circuit boards.
  • Current Transfer Ratio (CTR): Offers a stable and predictable CTR for reliable signal transmission.
  • Low Input Current: Requires a low input current for activation, minimizing power consumption.
  • High-Speed Switching: Enables fast switching speeds for high-frequency applications.
  • Safety Certifications: Meets various safety standards for reliable operation in safety-critical applications.

Benefits:

  • Enhanced Safety: Protects sensitive circuits and personnel from high voltages.
  • Improved Signal Integrity: Isolates circuits from noise and interference, improving signal quality.
  • Reduced Ground Loops: Prevents ground loops and common-mode noise, ensuring accurate signal transmission.
  • Simplified System Design: Allows for easy integration of isolated circuits into existing designs.
  • Increased System Reliability: Protects components from damage due to voltage transients and surges.

Technical Specifications:

  • Isolation Voltage: 5000 Vrms
  • Current Transfer Ratio (CTR): 50% to 600%
  • Input Forward Current: 5 mA
  • Output Voltage: 7 V
  • Operating Temperature: -55°C to +100°C
  • Package: SO-4

The PS2811-1-V-F3-A optocoupler is a reliable and high-performance isolation solution for a wide range of applications. Its high isolation voltage, compact package, and stable performance make it an ideal choice for designers seeking to enhance safety and improve signal integrity in their systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 1.25V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1136
Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732
Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0786
Broadcom Limited
OPTOISO 1.5KV 1CH DARL 8-DIP GW
Need more? Email Us
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874
Lite-On Inc.
LTV-817C LITEON Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
EL816(C) Everlight Transistor Output Optocouplers Optocoupler Transistor DC Input datasheet, inventory, & pricing.
Need more? Email Us
Lite-On Inc.
50mA 100mV@20mA,1mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5218 $60.0070
270+ $0.4282 $115.6140
420+ $0.4148 $174.2160
580+ $0.4014 $232.8120
745+ $0.3880 $289.0600
1,000+ $0.3479 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,192 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess