EN
  • EN
  • DE

RF1628SR

Part No RF1628SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991424-RF1628SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1628SR CAD Model

Description

The RF1628SR is a high-performance surface acoustic wave (SAW) filter from Qorvo US Inc. This filter is designed for use in wireless communication systems to provide sharp selectivity and low insertion loss. It operates at a specific frequency band and is used to reject unwanted signals and interference, ensuring reliable communication performance. The RF1628SR is housed in a small surface-mount package, making it suitable for compact wireless devices.

Applications:

  • Wireless communication systems (e.g., cellular, Wi-Fi)
  • Mobile phones
  • Base stations
  • Wireless routers
  • IoT (Internet of Things) devices
  • Remote Control Systems

Features:

  • Low insertion loss
  • High attenuation
  • Sharp selectivity
  • Surface-mount package
  • Compact size
  • Stable performance over temperature
  • RoHS compliant

Benefits:

  • Improved signal quality due to effective interference rejection
  • Enhanced communication range
  • Increased system reliability
  • Simplified integration due to surface-mount package
  • Reduced board space requirements
  • Consistent performance over a wide temperature range
  • Compliant with environmental regulations

Additional Details:

The RF1628SR SAW filter is designed using advanced manufacturing techniques to ensure high performance and reliability. The low insertion loss minimizes signal attenuation, while the high attenuation effectively rejects unwanted signals. The sharp selectivity ensures that only the desired signals are passed through the filter. The surface-mount package simplifies the assembly process and reduces manufacturing costs. The compact size makes it suitable for space-constrained applications. The RF1628SR is a critical component in wireless communication systems, enabling reliable and efficient communication performance. Qorvo provides comprehensive technical documentation and support to facilitate the design and integration of the RF1628SR into wireless devices. This filter ensures that only the necessary frequencies are transmitted/received, in order to adhere to strict communication standards across a variety of telecommunication devices.

You May Also Be Interested in

Pericom
Lowest to $16.3213
Ricoh
Lowest to $0.5747
Ricoh
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Qorvo US Inc.
Lowest to $9.7932
Eaton / Cutler Hammer
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess