EN
  • EN
  • DE

SI53301/4-EVB

Part No SI53301/4-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Type Timing
Function Clock Buffer
Utilized IC / Part Si53300
Supplied Contents Board(s)
Base Product Number SI53301
Other Names SI533014EVB,336-2393
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284795-SI53301/4-EVB
Ultra Librarian 3D Model Ultra Librarian SI53301/4-EVB CAD Model

Description

The SI53301/4-EVB is an evaluation board designed to assess the performance and capabilities of the Si53301 and Si53304 family of low-jitter, high-performance clock generators from Skyworks Solutions Inc. This evaluation board provides a platform for engineers and designers to test and validate the clock generators in various applications, ensuring they meet the required specifications and performance criteria.

Applications:

  • Data centers: Evaluating clock generation for server and networking equipment.
  • Networking equipment: Assessing jitter performance in switches, routers, and other network infrastructure.
  • Test and measurement equipment: Validating clock signal quality in high-precision instruments.
  • Broadcast video equipment: Evaluating clock performance for video encoding and decoding systems.
  • Telecom infrastructure: Testing clock generation for base stations and other telecom equipment.

Features:

  • On-board Si53301 or Si53304 clock generator: Allows for direct evaluation of the device's performance.
  • SMA connectors for input and output clocks: Provides convenient connections for test equipment.
  • Flexible power supply options: Supports various power supply configurations for versatility.
  • Easy access to control pins: Facilitates configuration and control of the clock generator.
  • Comprehensive documentation: Includes detailed user guides and schematics for ease of use.

Benefits:

  • Simplified evaluation process: Streamlines the evaluation of Si53301/4 clock generators.
  • Accurate performance assessment: Enables precise measurement of jitter and other key parameters.
  • Reduced development time: Accelerates the design and integration process.
  • Versatile testing platform: Supports a wide range of testing scenarios and configurations.
  • Cost-effective solution: Provides a cost-efficient way to evaluate the clock generators before committing to a full design.

The SI53301/4-EVB is an essential tool for engineers and designers working with high-performance clock generation applications. It enables comprehensive testing and validation of the Si53301 and Si53304 clock generators, ensuring optimal performance in demanding environments. The board typically includes detailed documentation outlining setup procedures, measurement techniques, and example configurations.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess