EN
  • EN
  • DE

LM3880MFX-1AC

Part No LM3880MFX-1AC
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Simple Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199256-LM3880MFX-1AC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3880MFX-1AC CAD Model

Description

The Texas Instruments LM3880MFX-1AC is a highly efficient, precision-engineered power management device that offers a simple and reliable solution for sequential power-up and power-down of multiple voltage rails. This integrated circuit is part of Texas Instruments' extensive range of power management solutions designed to cater to a wide variety of applications across multiple industries.

Key Features

  • Simple Sequencing: The LM3880MFX-1AC allows for the easy sequence of up to three power rails, ensuring that each voltage rail is activated in the correct order to protect sensitive electronic components from damage due to incorrect power-up sequences.
  • Adjustable Delay: It comes with an adjustable time delay between the enable signals for each power rail, offering design flexibility and the ability to tailor the power sequence to specific system requirements.
  • Low Quiescent Current: With its low quiescent current, this device is an excellent choice for battery-powered applications where power conservation is critical.
  • Compact Package: The LM3880MFX-1AC is available in a small 5-pin SOT-23 package, making it ideal for space-constrained applications.

Applications

The device is versatile and can be used in various applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Servers and Storage Systems
  • Consumer Electronics

Technical Specifications

The LM3880MFX-1AC operates over a wide voltage range and has several technical features that make it a robust choice for managing power supplies:

  • Operating Voltage Range: 2.7V to 5.5V
  • Output Current: Capable of driving up to 10 mA per output
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LM3880MFX-1AC is no exception. This product is designed to meet the rigorous standards required for industrial and commercial applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1674 $52.5330
105+ $0.9579 $100.5795
165+ $0.9280 $153.1200
225+ $0.8980 $202.0500
290+ $0.8681 $251.7490
390+ $0.7783 $303.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess