EN
  • EN
  • DE

TEA1993TS/1X

Part No TEA1993TS/1X
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR SYNC RECT SC-74 / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Product Status Obsolete
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Input -
Voltage - Supply -
Current - Supply 200 µA
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number TEA1993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356693-TEA1993TS/1X
Ultra Librarian 3D Model Ultra Librarian TEA1993TS/1X CAD Model

Description

The TEA1993TS/1X is a cutting-edge synchronous rectifier controller designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This advanced controller is specifically engineered for switch-mode power supplies, which are widely used in a variety of applications such as PC power, adapters for notebooks, televisions, and servers where efficiency and reliability are of paramount importance.

Key Features

  • High Efficiency: The TEA1993TS/1X enhances the efficiency of power supplies by replacing the output rectifier diodes with low-loss MOSFETs, reducing both the forward voltage and recovery losses.
  • Adaptive Gate Drive: It offers an adaptive gate drive for optimal efficiency across the entire load range, ensuring that the MOSFETs are switched at the ideal speed for any condition.
  • Integrated Protection: The device includes built-in protection features such as under-voltage lockout (UVLO) and over-voltage protection (OVP), safeguarding the power supply and the end application from potential damage.
  • Easy Implementation: With its SO8 package, the TEA1993TS/1X is easy to implement into existing designs, requiring minimal external components for operation.

Applications

The TEA1993TS/1X is suitable for a wide range of applications, including but not limited to:

  • Adapters for laptops and mobile devices
  • Desktop and server power supplies
  • Televisions and monitors
  • Telecom and networking equipment

Environmental and Quality Certifications

NXP's commitment to environmental sustainability and quality is reflected in the TEA1993TS/1X, which is designed to meet various international standards. The device is compliant with RoHS and REACH regulations, ensuring that it is free from hazardous substances. Furthermore, it is manufactured in facilities that are certified to ISO 9001 and ISO/TS 16949 quality management systems, demonstrating NXP's dedication to high manufacturing standards.

Conclusion

The TEA1993TS/1X from NXP Semiconductors is a highly efficient and reliable solution for synchronous rectification in switch-mode power supplies. It is designed to meet the demands of modern electronic devices, providing enhanced efficiency, robust protection, and ease of use, making it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Intersil
Lowest to $2.8378

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8535 $59.7450
165+ $0.7004 $115.5660
260+ $0.6786 $176.4360
355+ $0.6567 $233.1285
455+ $0.6348 $288.8340
610+ $0.5691 $347.1510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess