EN
  • EN
  • DE

UCD3138RJAR

Part No UCD3138RJAR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Supply Controller Digital Power Controller 40-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name UCD3138
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901784-UCD3138RJAR
Ultra Librarian 3D Model Ultra Librarian UCD3138RJAR CAD Model

Description

The UCD3138RJAR is a highly integrated, programmable and flexible digital controller optimized for digital power management applications. Manufactured by Texas Instruments, this advanced controller is designed to meet the rigorous demands of modern power supply units and power conversion systems.

Key Features

  • Programmable Digital Control: At the heart of the UCD3138RJAR is a 32-bit ARM7TDMI-S processor that provides ample computation power for complex algorithms and control functions. This enables precise control over power conversion processes, enhancing efficiency and reliability.
  • Integrated Power Peripherals: The device includes high-performance analog peripherals such as ADCs, DACs, and PWM outputs. These integrated features reduce external component count and system complexity, simplifying design and reducing costs.
  • Communication Interfaces: Equipped with multiple communication interfaces, including PMBus, UART, and SPI, the UCD3138RJAR offers excellent connectivity options for system monitoring and firmware updates, ensuring seamless integration into various power management systems.
  • Flexible Memory Options: With its onboard flash memory and support for external EEPROM, the UCD3138RJAR can store multiple firmware and parameter sets, allowing for easy updates and adaptability to different applications.
  • Robust Protection Features: The device incorporates a comprehensive set of protection features such as overcurrent, overvoltage, undervoltage, and overtemperature protections, safeguarding the power system against a wide range of fault conditions.

Applications

The UCD3138RJAR is versatile and can be used in a variety of applications, including:

  • AC/DC power supplies
  • Isolated DC/DC converters
  • LED lighting systems
  • Telecom and datacom power
  • Renewable energy systems

Conclusion

The Texas Instruments UCD3138RJAR digital controller is an ideal solution for designers looking to optimize their power management systems with a high degree of programmability, integration, and protection. Its robust feature set and flexibility make it a prime choice for a wide range of power conversion applications.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7617 $50.2851
8+ $13.7532 $110.0256
12+ $13.3234 $159.8808
16+ $12.8936 $206.2976
21+ $12.4639 $261.7419
27+ $11.1745 $301.7115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess