EN
  • EN
  • DE

UCC24610D

Part No UCC24610D
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Flyback, Forward Converters, LLC
Parts Input Voltage (V) 4.5V ~ 5.5V
Supply Current 2.15mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC24610
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276087-UCC24610D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC24610D CAD Model

Description

The UCC24610D from Texas Instruments is a state-of-the-art rectifier controller designed to enhance the efficiency of flyback, forward, and other isolated and non-isolated power supply topologies. This innovative device is specifically engineered to replace lossy diode rectifiers with high-efficiency, active synchronous rectification in power systems that utilize a 5V to 24V secondary side control voltage.

Key Features

  • Adaptive Control: The UCC24610D boasts an adaptive gate drive timing for optimal efficiency, which automatically adjusts to accommodate different load conditions and power supply topologies.
  • Versatility: It is suitable for a wide range of applications including AC/DC adapters, off-line power supplies, servers, and telecommunication power systems.
  • Energy Efficiency: By replacing traditional diodes with active rectification, this controller significantly reduces power dissipation on the rectifier, leading to energy savings and reduced thermal stress.
  • Easy Integration: The device is offered in an 8-pin SOIC package, simplifying the integration into existing designs without the need for extensive redesign.
  • Drive Capability: It features a high drive capability that is compatible with a wide range of MOSFETs, providing design flexibility for engineers.

Applications

  • AC/DC Power Supplies
  • Telecommunications Equipment
  • Server and Networking Power Systems
  • Industrial Power Systems
  • Consumer Electronics

Technical Specifications

  • Part Number: UCC24610D
  • Manufacturer: Texas Instruments
  • Package: 8-pin SOIC
  • Control Voltage Range: 5V to 24V
  • Operating Temperature Range: -40°C to 125°C

With the UCC24610D, engineers can achieve a more efficient, reliable, and cost-effective power supply solution. Its advanced features and ease of use make it a compelling choice for modern power supply designs.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4083 $51.0375
300+ $0.3350 $100.5000
465+ $0.3245 $150.8925
640+ $0.3141 $201.0240
825+ $0.3036 $250.4700
1,105+ $0.2722 $300.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,069 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess