EN
  • EN
  • DE

NCP4306DAHZZAASNT1G

Part No NCP4306DAHZZAASNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SECONDARY SIDE SYNCHRONOU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Power Supply Controller
Manufacturer ON Semiconductor
Package Reel - TR
Family Name NCP4306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4306DAHZZAASNT1GOSCT, NCP4306DAHZZAASNT1G-ND, NCP4306DAHZZAASNT1GOSTR, NCP4306DAHZZAASNT1GOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849398-NCP4306DAHZZAASNT1G
Ultra Librarian 3D Model Ultra Librarian NCP4306DAHZZAASNT1G CAD Model

Description

The ON Semiconductor NCP4306DAHZZAASNT1G is a high-performance synchronous rectification controller optimized for use in switch-mode power supplies (SMPS). This advanced controller is designed to enhance efficiency in applications such as AC-DC adapters, servers, telecommunication equipment, and consumer electronics that require precise and energy-efficient power conversion.

Featuring a wide operating voltage range, the NCP4306DAHZZAASNT1G is capable of handling voltages from 4.5 V to 32 V, making it versatile for various power supply designs. Its robust design ensures reliable operation even under harsh conditions, which is critical for maintaining the longevity and performance of the end application.

Key Features:

  • High Efficiency: The controller enhances the efficiency of power supplies by minimizing the power dissipation during the rectification process.
  • Versatility: With its wide operating voltage range, the device is suitable for a variety of power management applications.
  • Power Saving: It includes a light-load mode that reduces power consumption when the load demand is low, contributing to energy savings.
  • Robust Design: The device is built to withstand voltage transients and other electrical stresses, ensuring reliable performance over time.
  • Advanced Control: The NCP4306DAHZZAASNT1G features an adaptive gate drive method for optimal control of the external MOSFETs used in the rectification process.

Applications:

  • AC-DC Adapters
  • Server and Telecom Power Supplies
  • Consumer Electronics
  • Desktop and Notebook Adapters

The ON Semiconductor NCP4306DAHZZAASNT1G is a testament to ON Semiconductor's commitment to providing innovative, energy-efficient solutions for power management challenges. By integrating this controller into your power supply design, you can achieve higher efficiency, enhanced reliability, and improved overall performance, ensuring your products meet the growing demands for energy-saving technologies.

You May Also Be Interested in

Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9014 $54.0840
140+ $0.7397 $103.5580
210+ $0.7165 $150.4650
290+ $0.6934 $201.0860
375+ $0.6703 $251.3625
500+ $0.6010 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess