EN
  • EN
  • DE

PBLS1504V,115

Part No PBLS1504V,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 15V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V / 150 @ 100mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 280MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 099598-PBLS1504V,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS1504V,115 CAD Model

Description

The PBLS1504V,115 is a high-performance, low-saturation PNP bipolar transistor housed in a small SOT-666 surface-mount package, designed and manufactured by NXP Semiconductors. This product is tailored for use in a wide range of applications, including but not limited to, switch-mode power supplies, power management circuits, and various types of signal processing.

Key Features

  • Low V<sub>CESAT: The transistor offers a low collector-emitter saturation voltage, which enhances its efficiency in circuits by minimizing power loss during operation.
  • High Current Capability: With a collector current rating of up to 1 A, the PBLS1504V,115 can handle significant current, making it suitable for power-driving applications.
  • High Collector-Emitter Voltage: This component supports a collector-emitter voltage (V<sub>CEO) of up to 50 V, providing a good margin for voltage spikes and surges in electronic circuits.
  • Integrated Resistors: The device includes integrated 4 kΩ and 4 kΩ base-emitter resistors, which simplifies circuit design by reducing external component count.
  • Thermal Performance: The SOT-666 package offers excellent thermal performance, ensuring the device operates reliably over a wide temperature range.
  • RoHS Compliant: As an environmentally conscious product, the PBLS1504V,115 is compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the PBLS1504V,115 makes it an ideal choice for a variety of electronic applications. It is particularly useful in linear mode applications where low saturation voltage is crucial. Some common applications include:

  • Load switches
  • Power management modules
  • Battery-powered devices
  • Voltage regulation circuits
  • Driver stages in audio amplifiers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PBLS1504V,115 is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring high reliability and performance in your end products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess