EN
  • EN
  • DE

STM32WLE5J8I6

Part No STM32WLE5J8I6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER ARM CORTEX  /  IC RF TxRx + MCU 802.15.4 LoRa™ 150MHz ~ 960MHz 73-UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRa™
Modulation BPSK, GFSK, GMSK, FSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 64kB Flash, 20kB SRAM
Serial Interfaces ADC, GPIO, I²C, SPI, IrDA, UART, USART
GPIO 43
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 63mA ~ 68mA
Current - Transmitting 160mA ~ 310mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 73-UFBGA
Supplier Device Package 73-UFBGA (5x5)
Base Product Number STM32
Other Names 497-STM32WLE5J8I6
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A4
HTSUS 8542.31.0001
Win Source Part Number 1235740-STM32WLE5J8I6
Ultra Librarian 3D Model Ultra Librarian STM32WLE5J8I6 CAD Model

Description

STM32WLE5J8I6 Ultra-Low Power Wireless Microcontroller

The STM32WLE5J8I6 is a cutting-edge product from STMicroelectronics, designed to offer a unique combination of ultra-low power consumption and integrated wireless connectivity. This microcontroller is part of the STM32WL series, the world's first wireless microcontroller to integrate a LoRa® transceiver on the same chip, thus providing a single-chip solution for a variety of Internet of Things (IoT) applications.

At the heart of the STM32WLE5J8I6 is a 32-bit ARM® Cortex®-M4 core with a maximum frequency of 48 MHz, which provides the computational power necessary for complex algorithms and protocol stacks. This core is complemented by an ARM® Cortex®-M0+ co-processor dedicated to managing the radio subsystem, which allows for optimized power consumption and improved performance in wireless operations.

The integrated LoRa® transceiver makes the STM32WLE5J8I6 an ideal choice for long-range wireless applications, with the ability to achieve communication ranges of several kilometers even in dense urban environments. This is particularly useful for applications such as remote sensors, smart metering, and other IoT devices that require long-range connectivity and low power operation.

Additional features of this microcontroller include a wide array of peripherals such as multiple timers, SPI/I2C/UART interfaces, ADCs, and DACs, which provide developers with the flexibility to connect a variety of sensors and actuators. The device also supports multiple modulation schemes, including FSK, BPSK, and QPSK, allowing for versatility in addressing different wireless communication standards and requirements.

The STM32WLE5J8I6 is housed in a UFBGA73 package, which is designed for space-constrained applications, and it operates over a wide temperature range, making it suitable for deployment in harsh environmental conditions. With its robust security features, including hardware encryption and a random number generator, it ensures secure data transmission, which is essential for IoT applications.

STMicroelectronics provides comprehensive development tools and software support for the STM32WLE5J8I6, simplifying the design process and accelerating time-to-market for developers working on wireless IoT projects.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0475 $54.2850
14+ $7.4236 $103.9304
21+ $7.1916 $151.0236
29+ $6.9596 $201.8284
38+ $6.7276 $255.6488
50+ $6.0317 $301.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,994 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess