EN
  • EN
  • DE

ATAVRRZ541

Part No ATAVRRZ541
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT PACKET SNIFFER FOR 802.15.4 / AVR® 802.15.4 ZigBee™ Wireless Networks Transceiver; 802.15.4 (ZigBee®) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series AVR®
Package Box
Product Status Obsolete
Type Transceiver; 802.15.4 (ZigBee®)
Frequency 2.4GHz
For Use With/Related Products 802.15.4 ZigBee™ Wireless Networks
Supplied Contents Board(s) , Cable(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1342485-ATAVRRZ541
Ultra Librarian 3D Model Ultra Librarian ATAVRRZ541 CAD Model

Description

The ATAVRRZ541 is a powerful and versatile development tool from Microchip Technology, designed to facilitate the development of applications using the 2.4GHz IEEE 802.15.4 wireless standard. This tool is particularly useful for engineers and developers working on Zigbee, MiWi, and other RF protocols that require reliable wireless communication capabilities.

Key Features

  • Integrated 2.4GHz transceiver: The ATAVRRZ541 comes with a built-in transceiver that is compliant with the IEEE 802.15.4 standard, making it suitable for a wide range of wireless applications.
  • Compatibility: It is designed to work seamlessly with Microchip's range of microcontrollers and wireless modules, providing a comprehensive development environment for creating sophisticated wireless solutions.
  • Development Support: The development kit includes support for Microchip's software and hardware tools, including IDEs and debuggers, to streamline the development process.
  • Easy to Use: The ATAVRRZ541 is designed with ease of use in mind, featuring user-friendly interfaces and connectors that simplify the process of integrating the tool into existing projects.
  • Expandability: With expansion headers, the ATAVRRZ541 is capable of interfacing with additional modules and custom hardware, offering developers the flexibility to extend its capabilities to suit their specific needs.

Applications

The ATAVRRZ541 is ideal for a variety of applications, including but not limited to:

  • Home automation systems
  • Industrial control and monitoring
  • Wireless sensor networks
  • Smart energy management
  • Healthcare monitoring devices

With its robust design and comprehensive feature set, the ATAVRRZ541 is an excellent choice for developers looking to create reliable and efficient wireless communication solutions. Whether you are a seasoned engineer or a hobbyist, this development tool from Microchip Technology offers the performance and flexibility required to bring your wireless applications to life.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess