EN
  • EN
  • DE

MIC28512-1YFL-TR

Part No MIC28512-1YFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.6V
Voltage - Input (Max) 70V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 59.5V
Current - Output 2A
Frequency - Switching 200kHz ~ 680kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-FCQFN (3x4)
Base Product Number MIC28512
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345257-MIC28512-1YFL-TR
Ultra Librarian 3D Model Ultra Librarian MIC28512-1YFL-TR CAD Model

Description

MIC28512-1YFL-TR from Microchip Technology

The MIC28512-1YFL-TR is a high-efficiency, synchronous step-down regulator module from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is designed to deliver a continuous output current of up to 4A with an input voltage range of 4.6V to 75V, making it a versatile solution for a wide range of power supply applications.

Key Features:

  • Wide Input Voltage Range: The device operates with an input voltage from 4.6V to 75V, accommodating various power sources and fluctuating voltages, which is ideal for industrial and automotive applications.
  • High Output Current: Capable of delivering up to 4A of continuous output current, the MIC28512-1YFL-TR can power a broad array of components and systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different voltage requirements.
  • High Efficiency: Synchronous rectification ensures high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Thermal Management: The device includes thermal shutdown and current-limit protection, safeguarding the system from excessive heat and current conditions.
  • Compact Package: Offered in a small 20-pin QFN package (4mm x 4mm), the MIC28512-1YFL-TR saves valuable board space and is suitable for space-constrained applications.
  • Robust Protection Features: It includes under-voltage lockout, over-temperature protection, and over-current protection, ensuring safe and reliable operation under adverse conditions.

Applications:

The MIC28512-1YFL-TR is designed for a range of applications, including but not limited to telecommunications, networking equipment, industrial systems, and automotive electronics. Its robust feature set and wide input voltage range make it an excellent choice for engineers looking for a reliable power solution that can withstand challenging environments.

Ordering Information:

The product is available in a tape and reel format, denoted by the "-TR" suffix, facilitating automated assembly processes for high-volume production. The MIC28512-1YFL-TR is part of Microchip's commitment to providing advanced power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess