EN
  • EN
  • DE
  • IT

LM2598T-5.0

Part No LM2598T-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2598
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197591-LM2598T-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2598T-5.0 CAD Model

Description

The LM2598T-5.0 from Texas Instruments is a highly efficient, step-down voltage regulator belonging to the SIMPLE SWITCHER® series. This regulator is designed to provide a fixed output voltage of 5V with an input voltage range of 4.5V to 40V, making it suitable for a wide array of applications, from automotive to consumer electronics.

Key Features

  • Output Voltage: Fixed 5V with excellent load and line regulation.
  • Current Output: Capable of delivering up to 1A of continuous output current.
  • High Efficiency: Integrated 150 kHz fixed-frequency oscillator ensures up to 77% of efficiency.
  • Thermal Shutdown and Current Limit: Inbuilt protection features guard against over-current and over-temperature conditions.
  • Adjustable Version: Output voltage is programmable from 1.23V to 37V with external resistors.

Applications

The LM2598T-5.0 is versatile and can be used in a variety of applications. Its robust design makes it ideal for use in simple high-efficiency step-down regulators, efficient pre-regulators for linear regulators, and on-card switching regulators for moderate to high-current loads.

Package and Availability

It is available in a TO-220 package, which is known for its ease of installation and ability to handle significant power levels. The package includes a heat sink tab that can be directly attached to the PCB, which helps in effective thermal management.

Design Support

Texas Instruments provides comprehensive design support for the LM2598T-5.0, including detailed datasheets, application notes, and a suite of design tools. Engineers can take advantage of the WEBENCH® Designer tool to customize their power supply design, simulate its performance, and create custom materials lists for their projects.

Quality and Reliability

As with all Texas Instruments products, the LM2598T-5.0 is manufactured to the highest quality standards and undergoes rigorous testing to ensure reliability and performance in critical applications. Customers can trust in the long-term performance and stability of this voltage regulator.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6680 $51.3520
34+ $3.0097 $102.3298
52+ $2.9156 $151.6112
71+ $2.8216 $200.3336
92+ $2.7275 $250.9300
123+ $2.4454 $300.7842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,640 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess