Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 65V (Switch)
Output Current 2.5A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 128961-LT1071CT#PBF
Ultra Librarian 3D Model Ultra Librarian LT1071CT#PBF CAD Model

Description

The LT1071CT#PBF is a versatile and powerful switching regulator from Linear Technology, designed to offer high-efficiency power conversion in a range of applications. This component is part of the LT1071 series, which is known for its robust performance and reliability. The LT1071CT#PBF is a step-down (buck) regulator, which means it outputs a lower voltage than the input voltage it receives.

Key Features

  • Output Voltage Range: The LT1071CT#PBF can deliver an adjustable output voltage from 2.5V up to 50V, making it suitable for a wide variety of uses.
  • High Efficiency: With its innovative design, the LT1071CT#PBF achieves high efficiency, which can reach up to 90%. This efficiency minimizes heat generation and makes the device ideal for power-sensitive applications.
  • High Output Current: The device is capable of delivering output currents up to 2.5A, providing ample power for demanding loads.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring long-term stability and reliability.
  • Low Power Standby Mode: The regulator features a low power standby mode, which reduces power consumption when the device is not in active use.
  • Flexible Operation: The LT1071CT#PBF can be configured for a variety of applications, including as a positive to negative converter, which broadens its usability across different circuit designs.
  • Robust Package: Housed in a TO-220 package, the LT1071CT#PBF is designed to withstand tough conditions and is easy to integrate into a wide range of electronic systems.

Applications

The LT1071CT#PBF is an excellent choice for applications requiring efficient power conversion, such as:

  • Portable Devices
  • Automotive Electronics
  • Industrial Power Supplies
  • Battery-Powered Equipment
  • Telecommunications Systems

Whether you're designing a sophisticated industrial power system or a compact consumer device, the LT1071CT#PBF offers the performance and flexibility needed to meet your power regulation requirements. With its combination of efficiency, power capacity, and protection features, this switching regulator from Linear Technology stands out as a top choice for engineers and designers in a multitude of fields.

You May Also Be Interested in

Microchip Technology
52kHz Simple 3A Buck Regulator | IC REG BUCK ADJ 3A TO263-5
Need more? Email Us
ECAD model for LM2576WU
ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Switching Regulator IC Output
Need more? Email Us
ECAD model for TC33161EOA
Fairchild/ON Semiconductor
Lowest to $8.2958
ECAD model for ILC7081AIM5-30
Texas Instruments
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Lowest to $4.1082
ECAD model for LM2598T-5.0
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 5A 8SOP
Lowest to $0.5907
ECAD model for RT7240GSP
Intersil
Need more? Email Us
ECAD model for ICL7660MTV
Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA
Texas Instruments
100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Lowest to $1.5010
ECAD model for LM5009AMMX/NOPB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8771 $53.6481
25+ $4.0017 $100.0425
39+ $3.8767 $151.1913
54+ $3.7516 $202.5864
69+ $3.6266 $250.2354
93+ $3.2514 $302.3802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,010 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention