EN
  • EN
  • DE

NCV8925SNT1G

Part No NCV8925SNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LIN SWITCHING REG/CNTRLR / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series *
Package Bulk
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345317-NCV8925SNT1G
Ultra Librarian 3D Model Ultra Librarian NCV8925SNT1G CAD Model

Description

ON Semiconductor NCV8925SNT1G Voltage Regulator

The ON Semiconductor NCV8925SNT1G is a precision, high-performance voltage regulator designed for use in automotive and industrial applications. This component is part of ON Semiconductor's extensive portfolio of power management solutions, renowned for their reliability and efficiency in managing electrical power across a variety of devices and systems.

The NCV8925SNT1G is an adjustable output, low-dropout (LDO) linear voltage regulator capable of supplying up to 150 mA of output current. This device is particularly well-suited for applications requiring a regulated output voltage from an input voltage source that is typically higher. Its low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, making it an excellent choice for battery-operated devices where power conservation is critical.

One of the key features of the NCV8925SNT1G is its robustness in harsh environments. It is AEC-Q100 qualified, which means it meets the stringent requirements of the Automotive Electronics Council for high-reliability automotive applications. This qualification underscores the regulator's ability to withstand the extreme temperature variations, mechanical shocks, and vibrations commonly encountered in the automotive setting.

The NCV8925SNT1G also incorporates several protective features to enhance its safety and longevity. These include thermal shutdown protection, which prevents the device from overheating, and current limit protection, which safeguards it and the load from excessive current draw. Additionally, the regulator has an enable function that allows the power supply to be turned off, thereby reducing power consumption when the regulator is not in use.

With its small footprint and low profile, the NCV8925SNT1G is available in a compact, surface-mount SOT-23 package, making it suitable for space-constrained applications. Its performance characteristics, combined with ON Semiconductor's commitment to quality, make the NCV8925SNT1G a reliable and versatile choice for designers seeking to optimize power management in their automotive or industrial products.

Overall, the NCV8925SNT1G stands out as a dependable voltage regulator that delivers stable performance, operational efficiency, and protective features, all of which are essential for maintaining the integrity and functionality of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess