EN
  • EN
  • DE

LP8720TLE-B/NOPB

Part No LP8720TLE-B/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 6OUT BUCK/LNR SYNC 20USMD  /  PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (5) 2MHz 20-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (5)
Number of Outputs 6
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.8V ~ 2.3V, 400mA
Voltage/Current - Output 2 1.2V ~ 3.3V, 300mA
Voltage/Current - Output 3 1.2V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFBGA, DSBGA
Supplier Device Package 20-DSBGA
Base Product Number LP8720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP8720TLE-B/NOPBDKR,LP8720TLE-B/NOPBCT,LP8720TLE-B/NOPB-ND,LP8720TLE-B/NOPBTR,LP8720TLEBNOPB
Standard Package 250
Win Source Part Number 1171340-LP8720TLE-B/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8720TLE-B/NOPB CAD Model

Description

The LP8720TLE-B/NOPB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of applications that require efficient power management solutions. This advanced PMIC is an ideal choice for portable and space-constrained applications due to its small form factor and comprehensive feature set.

Key Features

  • Multiple Power Outputs: The LP8720TLE-B/NOPB includes multiple regulated power outputs, which are highly efficient and can be independently controlled to meet the power requirements of various subsystems within the application.
  • Programmable Voltage Levels: The device allows for programmable voltage levels on its outputs, granting designers the flexibility to tailor the power supply to the needs of specific components or modules within their system.
  • Advanced Power Sequencing: With its built-in power sequencing capabilities, the LP8720TLE-B/NOPB ensures that different system components are powered up and down in a controlled manner, which is critical for system stability and reliability.
  • High Efficiency: The PMIC is designed for high-efficiency operation, which is crucial for battery-powered devices where extending battery life is a priority.
  • Thermal Management: The device includes thermal shutdown protection, safeguarding the system against overheating and potential damage.

Applications

The LP8720TLE-B/NOPB is suitable for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Internet of Things (IoT) devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP8720TLE-B/NOPB is no exception. It is designed to meet the stringent requirements of modern electronic devices, ensuring stable operation over its intended lifespan. The device is available in a lead-free, environmentally friendly package, reflecting TI's dedication to sustainability and eco-conscious manufacturing practices.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess