EN
  • EN
  • DE

LT3008ITS8-1.5#TRPBF

Part No LT3008ITS8-1.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 20MA TSOT23-8  /  Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Linear Technology
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.5V @ 20mA
Current - Output 20mA
Current - Quiescent (Iq) 6 µA
Current - Supply (Max) 1.2 mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LT3008ITS8-1.5#TRPBF,ANALINLT3008ITS8-1.5#TRPBF
Standard Package 1
Win Source Part Number 1003925-LT3008ITS8-1.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3008ITS8-1.5#TRPBF CAD Model

Description

The LT3008ITS8-1.5#TRPBF is a high-performance, low dropout linear regulator designed by Linear Technology, which is renowned for its expertise in power management solutions. This particular model is a part of the LT3008 series, which is well-suited for portable devices, sensitive instrumentation, and other applications where power efficiency and thermal management are critical.

Key Features:

  • Low Dropout Voltage: The device offers an extremely low dropout voltage, which ensures efficient operation even at low input-to-output voltage differentials, making it ideal for battery-powered applications.
  • High Output Accuracy: The regulator provides a stable and precise output voltage of 1.5V, which is critical for sensitive electronic components that require consistent power to operate correctly.
  • Low Quiescent Current: With a low quiescent current of just 3μA, the LT3008ITS8-1.5#TRPBF minimizes power consumption when in standby mode, thereby extending battery life in portable applications.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator and the overall system from excessive temperatures that could lead to damage.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and fluctuating supply conditions.

Applications:

The LT3008ITS8-1.5#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Medical devices
  • Automotive power supplies
  • Industrial supplies
  • Power management for sensitive instrumentation

Package and Availability:

This regulator is available in a compact TSOT-23 package, which is ideal for space-constrained applications. The part number LT3008ITS8-1.5#TRPBF includes the tape and reel packaging option for ease of manufacturing and assembly processes.

Conclusion:

The LT3008ITS8-1.5#TRPBF from Linear Technology exemplifies a state-of-the-art low dropout linear regulator that combines low power consumption with high accuracy and reliability. Its robust feature set makes it an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess