EN
  • EN
  • DE

VCP1007E

Part No VCP1007E
Manufacturer CTS Corporation
Catalog EMI / RFI Components
Description 155-622MHZ Freq Translator, Hazmat
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1025607-VCP1007E
Categories EMI / RFI Components
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VCP1007E CAD Model

Description

The VCP1007E is an electronic component manufactured by CTS Corporation.

  • Supply and Demand Status: shortage
  • Win Source Part Number: 1025607
  • Application: The VCP1007E is designed to be used in electronic circuits and is suitable for applications that require noise suppression.
  • Design: It has a compact design and is easy to install.
  • Reliability: The VCP1007E is a reliable component that provides a long lifespan and is RoHS compliant.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Murata Electronics North America
Electromechanical Filter Communication Equipment Filter
Need more? Email Us
Vishay
Multi-Layer Ferrite Beads 400ohms Low Speed 25%
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 0603 / RF Directional Coupler
Need more? Email Us
Murata Electronics North America
SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Lowest to $17.9533
Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 315MHZ 6SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 433.92MHZ 6SMD / 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 6-SMD, No Lead
Lowest to $2.5024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess