EN
  • EN
  • DE

DFCH21G57HDJAC-RD1

Part No DFCH21G57HDJAC-RD1
Manufacturer Murata Electronics North America
Catalog RF Filters
Description RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Murata Electronics
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead
Dimension 0.551" L x 0.394" W (14.00mm x 10.00mm)
Height (Max) 0.157" (4.00mm)
Base Product Number DFCH2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Standard Package 1,000
Win Source Part Number 1166171-DFCH21G57HDJAC-RD1
Ultra Librarian 3D Model Ultra Librarian DFCH21G57HDJAC-RD1 CAD Model

Description

The DFCH21G57HDJAC-RD1 is an RF filter manufactured by Murata Electronics North America. It is designed to selectively pass or reject signals within a specific frequency range. RF filters are critical components in wireless communication systems, helping to improve signal quality and minimize interference. This particular filter is engineered to meet stringent performance requirements in demanding applications.

Applications:

  • Wireless Communication Systems: Filtering signals in cellular base stations and mobile devices.
  • Satellite Communication: Ensuring clean signals in satellite receivers and transmitters.
  • Radar Systems: Enhancing signal detection and reducing noise.
  • Test and Measurement Equipment: Providing accurate and reliable signal filtering for analysis.

Features:

  • High Attenuation: Effectively suppresses unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal loss within the passband.
  • Compact Size: Allows for integration into small form-factor devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-volume manufacturing.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Enhances the clarity and strength of desired signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Increased System Reliability: Ensures stable and consistent operation of wireless devices.
  • Space-Saving Design: Enables smaller and more compact device designs.
  • Optimized Performance: Tailored frequency response for specific applications.

Additional Details:

The DFCH21G57HDJAC-RD1 operates within a specific frequency band defined by its design parameters. It utilizes advanced filter technology to achieve high selectivity and low insertion loss. The filter is designed for surface mount assembly, simplifying the manufacturing process. Key specifications include center frequency, bandwidth, insertion loss, attenuation, and impedance. The compact size and low profile make it suitable for use in portable devices and space-constrained applications. The filter is lead-free and RoHS compliant. Detailed performance characteristics are available in the product datasheet. The filter material and construction are optimized for high reliability and long-term stability. It's crucial to refer to the manufacturer's datasheet for accurate specifications and application guidelines.

You May Also Be Interested in

Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Need more? Email Us
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.7191
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Johanson Technology Inc.
FILTER BAND PASS 2.45GHZ
Lowest to $0.1640

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess