EN
  • EN
  • DE

SF2109D

Part No SF2109D
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Description SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209383-SF2109D
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF2109D CAD Model

Description

The SF2109D is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are electronic components used to selectively filter frequencies within a circuit. They are commonly used in radio frequency (RF) applications to isolate desired signals and reject unwanted noise or interference.

Applications

  • Wireless communication systems: Used in mobile phones, Wi-Fi routers, and Bluetooth devices to filter RF signals.
  • Television receivers: Employed in set-top boxes and television sets to filter broadcast signals.
  • Satellite communication systems: Found in satellite receivers and transceivers to filter RF signals.
  • Automotive electronics: Integrated into keyless entry systems and tire pressure monitoring systems (TPMS).
  • Industrial control systems: Used in remote control systems and wireless sensor networks.

Features

  • Sharp cut-off characteristics: Provides excellent selectivity and rejection of unwanted signals.
  • Low insertion loss: Minimizes signal attenuation and maximizes signal strength.
  • Small size and low profile: Suitable for space-constrained applications.
  • Surface mount technology (SMT): Enables easy and cost-effective assembly.
  • Stable performance over temperature: Ensures consistent performance across a wide temperature range.

Benefits

  • Improved signal quality: Enhances the clarity and strength of desired signals.
  • Reduced interference: Minimizes the impact of unwanted signals on system performance.
  • Increased system reliability: Ensures consistent performance and reduces the risk of signal loss or distortion.
  • Simplified design: Easy to integrate into existing circuits.
  • Cost-effective solution: Provides a high-performance filtering solution at a competitive price.

Additional Details

The Murata SF2109D SAW filter is designed for specific RF applications. The center frequency, bandwidth, and insertion loss are critical parameters that determine its suitability for a particular application. Typically, detailed specifications regarding these parameters can be found in the Murata datasheet for this specific model. SAW filters utilize piezoelectric materials to generate and detect acoustic waves, which are then used to filter the electrical signal. The filter's performance is highly dependent on the design and manufacturing process. Its small size and SMT package make it suitable for high-volume production and automated assembly.

You May Also Be Interested in

AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Schaffner EMC Inc.
LINE FILTER 250VAC 6A CHASS MNT / Single Phase EMC/EMI Line Filter 6 A 250VAC DC ~ 400Hz Two Stage Quick Connect
Lowest to $27.5863
Murata Electronics North America
EMI Filter Flat Style SMD
Need more? Email Us
Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
Qualcomm
FILTER SAW 8SMD / Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.7dB Bandwidth 8-SMD, No Lead
Lowest to $0.8166
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters 1.88GHZ MICROWAVE IS
Lowest to $0.4484
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess