Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 460Kbps
Operating Supply Voltage 2.25 V ~ 3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 703159-MAX3317EEUP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3317E
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3317EEUP+T CAD Model

Description

Maxim Integrated's MAX3317EEUP+T: High-Speed Transceiver for RS-232 Communication

The MAX3317EEUP+T is a versatile and high-performance transceiver component from Maxim Integrated designed to facilitate reliable RS-232 communication in a variety of electronic applications. This integrated circuit is specifically engineered to operate at higher speeds compared to conventional transceivers, making it an ideal choice for applications that require fast data transfer rates along with the robustness of RS-232 communication standards.

One of the standout features of the MAX3317EEUP+T is its low-voltage operation. It is capable of functioning with a supply voltage ranging from 2.35V to 5.5V, which makes it suitable for portable and battery-operated devices where power efficiency is a critical consideration. Despite its low power requirements, the device does not compromise on performance and is capable of data rates up to 460kbps, ensuring swift and efficient data transmission.

The MAX3317EEUP+T also boasts an enhanced electrostatic discharge (ESD) protection feature, safeguarding the transceiver against the adverse effects of static electricity. This protection extends up to ±15kV for both the Human Body Model (HBM) and the IEC 1000-4-2 Air-Gap Discharge method, providing a robust shield for the device in harsh environments.

Encased in a compact TSSOP-16 package, the MAX3317EEUP+T is designed to occupy minimal board space, which is crucial for space-constrained applications. This small footprint, combined with its low-power operation and high-speed data transfer capabilities, makes it an excellent choice for a wide range of applications, including portable computing devices, PDAs, and other mobile communication equipment.

Furthermore, the MAX3317EEUP+T is equipped with an automatic power-down feature that minimizes power consumption when not in use. This function is particularly beneficial in extending the battery life of portable devices. Additionally, the transceiver supports a one-driver and one-receiver operation, making it a simple yet effective solution for point-to-point RS-232 data communication.

In summary, Maxim Integrated's MAX3317EEUP+T RS-232 transceiver is a high-speed, low-voltage, and power-efficient solution ideal for a multitude of applications where reliable data transfer is required without sacrificing space or power efficiency.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2021AT-330E/MD
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8MSOP
Need more? Email Us
ECAD model for ADM1490EBRMZ-REEL7
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SOIC
Need more? Email Us
ECAD model for MAX3223ECDW
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Cypress Semiconductor Corp
USB
Lowest to $0.3546
ECAD model for CP7709DT
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4983 $62.4915
10+ $10.2551 $102.5510
16+ $9.9346 $158.9536
21+ $9.6141 $201.8961
27+ $9.2936 $250.9272
37+ $8.3322 $308.2914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140 pieces
MOQ: 5 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention