Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
The number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x16b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MCF51MM256
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1220619-MCF51MM256CLK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51MM256CLK CAD Model

Description

The NXP MCF51MM256CLK is a high-performance microcontroller designed for advanced industrial applications. This robust MCU is part of NXP's MCF51MM series and is built on the ColdFire V1 core, which provides a perfect blend of power efficiency and processing capability. With its extensive set of features and peripherals, the MCF51MM256CLK is an ideal choice for engineers looking to develop sophisticated control systems, medical devices, and IoT solutions.

Key Features:

  • Core: 32-bit ColdFire V1 Core, providing a balance between high performance and low power consumption.
  • Clock Speed: Up to 50.33 MHz, allowing for quick processing of complex tasks.
  • Memory: 256 KB of flash memory and 32 KB of RAM, suitable for storing firmware and handling intermediate data operations.
  • Communication Interfaces: Includes a variety of communication modules such as I2C, SPI, and UARTs for versatile connectivity options.
  • Timers: Multiple timers including a Real-Time Clock (RTC), Programmable Delay Block (PDB), and FlexTimer for precise event management.
  • Analog Modules: Equipped with an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) for interfacing with analog sensors and actuators.
  • Touch Sensing Interface: Integrated touch sensing interface for developing user interfaces with capacitive touch buttons or sliders.
  • Operating Voltage: Supports a wide range of supply voltages from 1.8V to 3.6V, making it suitable for battery-powered and portable applications.
  • Package: Available in a 80-pin LQFP package, providing a compact footprint for space-constrained designs.

Applications:

The MCF51MM256CLK is versatile enough to fit a wide array of application areas, including:

  • Industrial control systems
  • Medical monitoring devices
  • Home automation
  • Portable instrumentation
  • Internet of Things (IoT) devices

With its advanced features, the NXP MCF51MM256CLK microcontroller enables developers to create highly integrated and sophisticated designs, ensuring reliability and performance in their end products.

You May Also Be Interested in

Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $25.1137
ECAD model for AT32AP7000-CTUR
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention