EN
  • EN
  • DE

TSC80251G2D-L16CB

Part No TSC80251G2D-L16CB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor C251
Data Bus Width 8/16-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, Microwire, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Type ROMless
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TSC80251G2D
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1274679-TSC80251G2D-L16CB
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC80251G2D-L16CB CAD Model

Description

Microchip Technology's TSC80251G2D-L16CB Microcontroller

The TSC80251G2D-L16CB is a high-performance 16-bit microcontroller designed by Microchip Technology, tailored for automotive and industrial applications where efficiency and reliability are paramount. This sophisticated device is part of the C8051 family, renowned for its integration of a rich set of features and its ability to provide a flexible and powerful control solution in a compact form factor.

Key Features

  • Core: The microcontroller is built around a fast and efficient CISC architecture, providing a perfect balance between power consumption and processing speed, making it ideal for time-critical tasks.
  • Memory: With 16KB of on-chip ROM and additional RAM, the TSC80251G2D-L16CB ensures ample space for complex applications and data handling without the need for external memory components.
  • Speed: It operates at a maximum frequency of 40 MHz, delivering the computational power required for intricate operations and control processes.
  • I/O Ports: A variety of digital and analog inputs/outputs provide the versatility needed to interface with sensors, actuators, and other peripherals.
  • Communication Interfaces: Equipped with multiple communication protocols such as SPI, I2C, and UART, this microcontroller offers excellent connectivity options for various communication requirements.
  • Robustness: The TSC80251G2D-L16CB is designed to withstand harsh environments commonly found in automotive and industrial settings, ensuring reliable performance under extreme conditions.
  • Power Management: Advanced power-saving modes enable the microcontroller to reduce power consumption during idle periods, extending the lifespan of battery-powered applications.

Applications

The versatility of the TSC80251G2D-L16CB makes it suitable for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Sensor data acquisition and processing

Microchip Technology's commitment to quality ensures that the TSC80251G2D-L16CB microcontroller is a reliable and efficient choice for developers looking to create sophisticated and durable embedded systems. With its robust feature set and superior performance, this microcontroller stands as a top-tier component in its class.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess