EN
  • EN
  • DE

PIC12CE673-10I/P

Part No PIC12CE673-10I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) OTP 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
EEPROM Size 16 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12CE673
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889321-PIC12CE673-10I/P
Ultra Librarian 3D Model Ultra Librarian PIC12CE673-10I/P CAD Model

Description

Microchip Technology PIC12CE673-10I/P Microcontroller

The PIC12CE673-10I/P is a high-performance, 8-bit, fully-static, EPROM-based microcontroller from Microchip Technology, designed to deliver exceptional power and flexibility in a compact package. This microcontroller is a member of Microchip's extensive PIC family, known for its ease of use and advanced features that enable developers to create innovative applications in various fields such as industrial control systems, automotive systems, consumer electronics, and more.

Key Features:

  • CPU: 8-bit fully static design allows operation down to DC for greater power efficiency.
  • Program Memory: 1K words of on-board EPROM offer ample space for application code, enhancing the device's versatility.
  • Data Memory: 41 bytes of RAM provide sufficient temporary data storage for most control applications.
  • Operating Speed: DC - 10 MHz clock input and DC - 400 ns instruction cycle, providing a balance between speed and power consumption.
  • I/O Ports: 6 general-purpose I/O pins allow for interfacing with external components and systems.
  • Timers: An 8-bit timer and a watchdog timer ensure precise event timing and system reliability.
  • Analog-to-Digital Converter: 4-channel, 8-bit ADC enables the microcontroller to process analog signals, making it ideal for sensor interfacing.
  • Power-Saving Modes: Includes power-down and sleep modes to minimize power consumption during idle periods.
  • Operating Voltage: 3.0V to 5.5V, accommodating a range of power supplies and battery-operated applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: Available in a PDIP-8 package, which is suitable for through-hole mounting and prototyping.

Applications:

The PIC12CE673-10I/P is designed for applications that require programmability along with a combination of performance, low power consumption, and flexible I/O options. Typical applications include:

  • Home appliances
  • Security systems
  • Personal healthcare devices
  • Small-scale automation projects
  • Automotive components
  • Remote sensors
  • Consumer electronics

With its robust feature set and Microchip's commitment to quality, the PIC12CE673-10I/P microcontroller is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess