EN
  • EN
  • DE

AT90S8515A-8AC

Part No AT90S8515A-8AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 44-TQFP (10x10)
Win Source Part Number 1019824-AT90S8515A-8AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90S8515A-8AC CAD Model

Description

The AT90S8515A-8AC is a high-performance microcontroller from Microchip Technology, renowned for its robustness and versatility in a wide array of embedded applications. This 8-bit MCU is based on the advanced RISC architecture, which enables it to execute powerful instructions in a single clock cycle. This architecture, coupled with its 8 MHz clock speed, makes the AT90S8515A-8AC an efficient solution for time-sensitive tasks and complex algorithms.

Equipped with 8KB of in-system programmable Flash memory, the AT90S8515A-8AC allows for the storage of sizeable application code. The Flash memory technology ensures data retention and provides a high level of protection against accidental overwrite during power-up. Moreover, the device offers 512 bytes of EEPROM for additional data storage, which is ideal for storing configuration parameters that require frequent updating.

The AT90S8515A-8AC also features 512 bytes of internal SRAM, ensuring that applications have ample temporary storage for runtime data. Its I/O capabilities are robust, with 35 programmable I/O lines that allow for flexible interface options with peripheral devices. These I/O lines are distributed across four ports, providing a modular approach to device connectivity.

For enhanced functionality, the AT90S8515A-8AC incorporates a variety of peripherals including a programmable serial USART, which is essential for serial communications. It also has an 8-channel, 10-bit Analog-to-Digital Converter (ADC) which is crucial for interfacing with analog sensors and converting their signals into digital data for processing.

This microcontroller operates within a voltage range of 4.5V to 5.5V, making it suitable for many standard power supply configurations. Its temperature range is also quite broad, from -40°C to 85°C, which allows for deployment in harsh environmental conditions without compromising performance.

The AT90S8515A-8AC is packaged in a 44-lead TQFP (Thin Quad Flat Pack) and is also available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, providing flexibility for various PCB design layouts. This microcontroller is an excellent choice for designers seeking a reliable and powerful MCU for applications in automation, control systems, and other embedded solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess